TE Connectivity Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity 1618408-5

Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes
Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity - 25AH9711 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
25AH9711
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity 25AH9711
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 25AH9711
Product Name Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.13 - Industrial contactors - 6K1381104332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details