TE Connectivity Contactor, 3Pst-No, 24Vac, 90A, Panel; Load Current Inductive Productsunlimited Te Connectivity 4-1611024-1

Description
CONTACTOR, 3PST-NO, 24VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, 90A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 40T4442 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 90A, Panel; Load Current Inductive Productsunlimited Te Connectivity
40T4442
Contactor, 3Pst-No, 24Vac, 90A, Panel; Load Current Inductive Productsunlimited Te Connectivity 40T4442
CONTACTOR, 3PST-NO, 24VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 40T4442
Product Name Contactor, 3Pst-No, 24Vac, 90A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX26CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Auxiliary Contacts - 1220931 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details