CONTACTOR DPST-NO-DM, 120VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N
Contact Data @ 25°C
Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide.
Coil Data @ 25°C
Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 29M9116 | 70198912 |
| Product Name | Contactor Dpst-No-Dm, 120Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity | Contactor, Definite Purpose, Model 96, 30 A, 120 VAC, 2 Pole, DPST-NO-DM |
| Type | Electrical Contactor | Electrical Contactor |