Contact Data @ 25°C
Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide.
Coil Data @ 25°C
Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing.
Features:
CONTACTOR DPST-NO-DM, 240VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 70198916 | 29M9120 |
| Product Name | Contactor, Definite Purpose, Model 96, 40 A, 208/240 VAC, 2 Pole, with Arc Cover | Contactor Dpst-No-Dm, 240Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity |
| Type | Electrical Contactor | Electrical Contactor |