Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2
Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8
Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 11 Definite Purpose Contactor Coil Voltage Rating (VAC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600
Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0
Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With
Other Comment : Stranding must be split for 8 AWG wire. Torque (INLBS) : 25
Packaging Features Packaging Method : Individual
Product Type Features Arc Cover : Without Contactor Type : Definite Purpose Model : 96 Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw, Quick Connect
Termination Features Coil Termination : Quick Connect
Contact Features
- Contact Base Material : Silver Cadmium Oxide
- Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM
- Definite Purpose Contactor Contact Current Rating (AMP) : 30
- Pole Configuration : 2
Dimensions
- Wire Size (MMSQ) : 1.31 - 8.37
- Wire Size (AWG) : 16 - 8
Electrical Characteristics
- Actuating System : AC
- Coil Voltage (Max) (VAC) : 24
- Definite Purpose Contactor Coil Resistance (OHM) : 11
- Definite Purpose Contactor Coil Voltage Rating (VAC) : 24
- Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600
Industry Standards
- Agency Approval : UL Recognized, CSA Certified
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Definite Purpose Contactor Mounting Type : Panel
- Mounting Plate : With
Other
- Comment : Stranding must be split for 8 AWG wire.
- Torque (INLBS) : 25
Packaging Features
- Packaging Method : Individual
Product Type Features
- Arc Cover : Without
- Contactor Type : Definite Purpose
- Model : 96
- Molded : No
- Product Category : Electromechanical Relays
- Product Classification : Relays - Contactors
- Product Type : Contactor
- Terminal Configuration : 10-32 Screw, Quick Connect
Termination Features
- Coil Termination : Quick Connect