TE Connectivity Definite Purpose Contactors 6-1393132-1

Description
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 2110 Definite Purpose Contactor Coil Voltage Rating (VDC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw Termination Features Auxiliary Contact Terminals : 4.75 Quick Connect, .187 Quick Connect Coil Termination : Quick Connect, 8-32 Screw
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 2110 Definite Purpose Contactor Coil Voltage Rating (VDC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw Termination Features Auxiliary Contact Terminals : 4.75 Quick Connect, .187 Quick Connect Coil Termination : Quick Connect, 8-32 Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 6-1393132-1 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
6-1393132-1
Definite Purpose Contactors 6-1393132-1
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 2110 Definite Purpose Contactor Coil Voltage Rating (VDC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 10-32 Screw Termination Features Auxiliary Contact Terminals : 4.75 Quick Connect, .187 Quick Connect Coil Termination : Quick Connect, 8-32 Screw

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form C, SPDT

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 40
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 8.37
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 120
  • Definite Purpose Contactor Coil Resistance (OHM) : 2110
  • Definite Purpose Contactor Coil Voltage Rating (VDC) : 120
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 10-32 Screw

Termination Features


  • Auxiliary Contact Terminals : 4.75 Quick Connect, .187 Quick Connect
  • Coil Termination : Quick Connect, 8-32 Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 6-1393132-1
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 844-1-1618413-7-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Definite Purpose Contactors - 8-1611007-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 120 volts
View Details