TE Connectivity AC Contactors 1616133-1

Description
Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 32 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 1/4-28 UNF-2A Termination Features Auxiliary Contact Terminals : Wire - Connector Coil Termination : Stud
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 32 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 1/4-28 UNF-2A Termination Features Auxiliary Contact Terminals : Wire - Connector Coil Termination : Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 1616133-1 - TE Connectivity
Berwyn, PA, United States
AC Contactors
1616133-1
AC Contactors 1616133-1
Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 32 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 1/4-28 UNF-2A Termination Features Auxiliary Contact Terminals : Wire - Connector Coil Termination : Stud

Contact Features


  • AC Contactor Contact Arrangement : 3PST
  • AC Contactor Contact Current Rating (AMP) : 100
  • Pole Configuration : 3

Electrical Characteristics


  • AC Contactor Coil Voltage Rating (VDC) : 28
  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 32

Mechanical Attachment


  • AC Contactor Mounting Type : Chassis

Product Type Features


  • Contactor Type : Sealed
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 1/4-28 UNF-2A

Termination Features


  • Auxiliary Contact Terminals : Wire - Connector
  • Coil Termination : Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616133-1
Product Name AC Contactors
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1393128-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VDC 24 volts
View Details
Contactors - 41-FC-360-CU4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
AC Contactors - 1-1616933-9 - TE Connectivity
Specs
Poles 3
VDC 28 volts
View Details
Contactors - 145599 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details