TE Connectivity Contactor Spst-No-Dm, 240Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-15U19999CL

Description
CONTACTOR SPST-NO-DM, 240VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO-DM, 240VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No-Dm, 240Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9101 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 240Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9101
Contactor Spst-No-Dm, 240Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9101
CONTACTOR SPST-NO-DM, 240VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 240VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9101
Product Name Contactor Spst-No-Dm, 240Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX23CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
C803 - 1 pole bi-directional DC NO contactors up to 500 amps for e-mobility applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 350 to 500 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details