Configuration Features Auxiliary Switch Contact Arrangement : Without
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3
Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8
Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 12 Definite Purpose Contactor Coil Resistance (OHM) : 34 Definite Purpose Contactor Coil Voltage Rating (VDC) : 12 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600
Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0
Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With
Packaging Features Packaging Method : Individual
Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 Screw
Termination Features Coil Termination : Quick Connect, 8-32 Screw
Configuration Features
- Auxiliary Switch Contact Arrangement : Without
Contact Features
- Contact Base Material : Silver Cadmium Oxide
- Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
- Definite Purpose Contactor Contact Current Rating (AMP) : 25
- Pole Configuration : 3
Dimensions
- Wire Size (MMSQ) : 1.31 - 8.37
- Wire Size (AWG) : 16 - 8
Electrical Characteristics
- Actuating System : DC
- Coil Voltage (Max) (VDC) : 12
- Definite Purpose Contactor Coil Resistance (OHM) : 34
- Definite Purpose Contactor Coil Voltage Rating (VDC) : 12
- Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600
Industry Standards
- Agency Approval : CSA Certified, UL Recognized
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Definite Purpose Contactor Mounting Type : Panel
- Mounting Plate : With
Packaging Features
- Packaging Method : Individual
Product Type Features
- Arc Cover : With
- Contactor Type : Definite Purpose
- Molded : No
- Product Category : Electromechanical Relays
- Product Classification : Relays - Contactors
- Product Type : Contactor
- Terminal Configuration : 8-32 Screw
Termination Features
- Coil Termination : Quick Connect, 8-32 Screw