TE Connectivity Contactor 3Pst-No-Dm, 480Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-30H9999CY

Description
CONTACTOR 3PST-NO-DM, 480VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR 3PST-NO-DM, 480VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 480Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9127 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 480Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9127
Contactor 3Pst-No-Dm, 480Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9127
CONTACTOR 3PST-NO-DM, 480VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 480VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9127
Product Name Contactor 3Pst-No-Dm, 480Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1616050-2-ND - DigiKey
Specs
Type Electrical Contactor
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GV200CBB-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auxiliary Contact, Spst-No/nc, 6A, 700Va; Product Range Finder - 99AC9833 - Newark, An Avnet Company
Specs
Type Electrical Contactor
View Details