TE Connectivity Contactor, Dpst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-20Q18999CL

Description
CONTACTOR, DPST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: Yes
Description
CONTACTOR, DPST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor, DPST-NO-DM, 24VAC, 40A, is designed for panel mounting and is suitable for controlling inductive loads. It features a dual-pole, single-throw normally open configuration, allowing for efficient switching in various applications. The contactor operates at a voltage range of 24 to 277 VAC and has a continuous duty cycle. It is rated for a maximum load current of 40A and can handle up to 50A for AC1 switching applications. The product is constructed with a robust design, featuring silver cadmium oxide contacts for enhanced durability. It operates within a temperature range of -40°C to +65°C and has a UL 94-HB rated housing for flammability. The contactor includes convenient mounting options and is compatible with wire sizes from 14 to 4 AWG for the 40A models. The coil termination utilizes dual quick connects for ease of installation. Engineers should consider this contactor for applications requiring reliable performance in controlling inductive loads, particularly in environments where temperature fluctuations may occur.

Datasheet Summary
Powered by GS/AI

The Contactor, DPST-NO-DM, 24VAC, 40A, is designed for panel mounting and is suitable for controlling inductive loads. It features a dual-pole, single-throw normally open configuration, allowing for efficient switching in various applications. The contactor operates at a voltage range of 24 to 277 VAC and has a continuous duty cycle. It is rated for a maximum load current of 40A and can handle up to 50A for AC1 switching applications. The product is constructed with a robust design, featuring silver cadmium oxide contacts for enhanced durability. It operates within a temperature range of -40°C to +65°C and has a UL 94-HB rated housing for flammability. The contactor includes convenient mounting options and is compatible with wire sizes from 14 to 4 AWG for the 40A models. The coil termination utilizes dual quick connects for ease of installation. Engineers should consider this contactor for applications requiring reliable performance in controlling inductive loads, particularly in environments where temperature fluctuations may occur.

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9107 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9107
Contactor, Dpst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9107
CONTACTOR, DPST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, DPST-NO-DM, 24VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9107
Product Name Contactor, Dpst-No-Dm, 24Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400601740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details