TE Connectivity Contactor 3Pst-No-Dm, 240Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-30U10999CG

Description
CONTACTOR 3PST-NO-DM, 240VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR 3PST-NO-DM, 240VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 240Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9151 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 240Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9151
Contactor 3Pst-No-Dm, 240Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9151
CONTACTOR 3PST-NO-DM, 240VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 240VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9151
Product Name Contactor 3Pst-No-Dm, 240Vac, 40A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490484712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3596-GXNC14BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details