TE Connectivity AC Contactors 1616017-3

Description
Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 3PST-NO Contact Current Rating (AMP) : 120 Electrical Characteristics Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Type Features Enclosure Type : Hermetically Sealed Termination Features Auxiliary Contact Terminal Type : Wire - Connector Coil Termination Type : Wire Connector Mains Terminal Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 3PST-NO Contact Current Rating (AMP) : 120 Electrical Characteristics Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Type Features Enclosure Type : Hermetically Sealed Termination Features Auxiliary Contact Terminal Type : Wire - Connector Coil Termination Type : Wire Connector Mains Terminal Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 1616017-3 - TE Connectivity
Berwyn, PA, United States
AC Contactors
1616017-3
AC Contactors 1616017-3
Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 3PST-NO Contact Current Rating (AMP) : 120 Electrical Characteristics Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Type Features Enclosure Type : Hermetically Sealed Termination Features Auxiliary Contact Terminal Type : Wire - Connector Coil Termination Type : Wire Connector Mains Terminal Type : 1/4-28 UNF-2A Stud

Configuration Features


  • Number of Poles : 3

Contact Features


  • Contact Arrangement : 3PST-NO
  • Contact Current Rating (AMP) : 120

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 28
  • Coil Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Auxiliary Contact Terminal Type : Wire - Connector
  • Coil Termination Type : Wire Connector
  • Mains Terminal Type : 1/4-28 UNF-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616017-3
Product Name AC Contactors
VDC 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

CAP120RBXNG CONTACT0R, SPST-NO W/AUX - 4-1618415-5 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details
Contactors - 5-1618388-4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - A101160-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 844-FC-360-BZ4-ND - DigiKey
Specs
Type Electrical Contactor
View Details