TE Connectivity AC Contactors 3-1618378-3

Description
Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 115 Coil Voltage Rating (VAC) : 92 Mechanical Attachment Product Mount Type : Chassis Packaging Features Packaging Method : Individual Termination Features Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt
Request a Quote
Description
Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 115 Coil Voltage Rating (VAC) : 92 Mechanical Attachment Product Mount Type : Chassis Packaging Features Packaging Method : Individual Termination Features Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 3-1618378-3 - TE Connectivity
Berwyn, PA, United States
AC Contactors
3-1618378-3
AC Contactors 3-1618378-3
Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 115 Coil Voltage Rating (VAC) : 92 Mechanical Attachment Product Mount Type : Chassis Packaging Features Packaging Method : Individual Termination Features Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt

Configuration Features


  • Number of Poles : 1

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO-DM
  • Contact Current Rating (AMP) : 200

Dimensions


  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 115
  • Coil Voltage Rating (VAC) : 92

Mechanical Attachment


  • Product Mount Type : Chassis

Packaging Features


  • Packaging Method : Individual

Termination Features


  • Coil Termination Type : Wire Connector
  • Mains Terminal Type : M8 Bolt
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 3-1618378-3
Product Name AC Contactors
VAC 115 volts
Unlock Full Specs
to access all available technical data

Similar Products