Fluke Clamp Meter 374FC

Description
The 374FC is a 1000 Volts, 600 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Includes: Soft carrying case, TL75 test leads, Two AA Alkaline batteries, Coated instruction card, and Safety information sheet Connect your meter to your smartphone with Fluke Connect Measurements Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks Record results directly to your phone and the Cloud Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls Compatible with iFlex flexible current probe; use to expand the measurement range to 2500 A AC; provides access to large conductors in tight spaces Compatible with TPAK magnetic hanging strap Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it CAT IV 600 V, CAT III 1000 V safety rating Three-year warranty Measurement Capability: 600 A AC and DC current measurement 2500 A AC current measurement with (optional) iFlex flexible current probe 1000 V AC and DC voltage measurement True-RMS voltage and current for accurate measurements on non-linear signals Resistance measurement to 6000 Ohms with continuity detection Min, max, average, and inrush recording to capture variations automatically 1000 μF capacitance measurement The Fluke 374 FC offers advanced troubleshooting performance and is now part of the Fluke Connect® family of wireless test tools.
Description
The 374FC is a 1000 Volts, 600 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Includes: Soft carrying case, TL75 test leads, Two AA Alkaline batteries, Coated instruction card, and Safety information sheet Connect your meter to your smartphone with Fluke Connect Measurements Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks Record results directly to your phone and the Cloud Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls Compatible with iFlex flexible current probe; use to expand the measurement range to 2500 A AC; provides access to large conductors in tight spaces Compatible with TPAK magnetic hanging strap Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it CAT IV 600 V, CAT III 1000 V safety rating Three-year warranty Measurement Capability: 600 A AC and DC current measurement 2500 A AC current measurement with (optional) iFlex flexible current probe 1000 V AC and DC voltage measurement True-RMS voltage and current for accurate measurements on non-linear signals Resistance measurement to 6000 Ohms with continuity detection Min, max, average, and inrush recording to capture variations automatically 1000 μF capacitance measurement The Fluke 374 FC offers advanced troubleshooting performance and is now part of the Fluke Connect® family of wireless test tools.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 374FC
The 374FC is a 1000 Volts, 600 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Includes: Soft carrying case, TL75 test leads, Two AA Alkaline batteries, Coated instruction card, and Safety information sheet Connect your meter to your smartphone with Fluke Connect Measurements Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks Record results directly to your phone and the Cloud Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls Compatible with iFlex flexible current probe; use to expand the measurement range to 2500 A AC; provides access to large conductors in tight spaces Compatible with TPAK magnetic hanging strap Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it CAT IV 600 V, CAT III 1000 V safety rating Three-year warranty Measurement Capability: 600 A AC and DC current measurement 2500 A AC current measurement with (optional) iFlex flexible current probe 1000 V AC and DC voltage measurement True-RMS voltage and current for accurate measurements on non-linear signals Resistance measurement to 6000 Ohms with continuity detection Min, max, average, and inrush recording to capture variations automatically 1000 μF capacitance measurement The Fluke 374 FC offers advanced troubleshooting performance and is now part of the Fluke Connect® family of wireless test tools.

The 374FC is a 1000 Volts, 600 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Includes: Soft carrying case, TL75 test leads, Two AA Alkaline batteries, Coated instruction card, and Safety information sheet
  • Connect your meter to your smartphone with Fluke Connect Measurements
  • Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks
  • Record results directly to your phone and the Cloud
  • Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls
  • Compatible with iFlex flexible current probe; use to expand the measurement range to 2500 A AC; provides access to large conductors in tight spaces
  • Compatible with TPAK magnetic hanging strap
  • Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it
  • CAT IV 600 V, CAT III 1000 V safety rating
  • Three-year warranty

Measurement Capability:

  • 600 A AC and DC current measurement
  • 2500 A AC current measurement with (optional) iFlex flexible current probe
  • 1000 V AC and DC voltage measurement
  • True-RMS voltage and current for accurate measurements on non-linear signals
  • Resistance measurement to 6000 Ohms with continuity detection
  • Min, max, average, and inrush recording to capture variations automatically
  • 1000 μF capacitance measurement

The Fluke 374 FC offers advanced troubleshooting performance and is now part of the Fluke Connect® family of wireless test tools.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 374FC
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meters - 1232242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details