Megger Clamp Meters 1000-304

Description
Megger 1000-304 Clamp Meter
Request a Quote Datasheet
Description
Megger 1000-304 Clamp Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 1815032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815032
Clamp Meters 1815032
Megger 1000-304 Clamp Meter

Megger 1000-304 Clamp Meter

Supplier's Site
Clamp Meters - 1815031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815031
Clamp Meters 1815031
Megger 1000-304 Clamp Meter

Megger 1000-304 Clamp Meter

Supplier's Site
Clamp Meter 1000-304
The DCM320 (1000-304) is a 600 V, 400 A digital clamp meter from Megger. Additional Features: Current only and multimeter models Measures up to 400 A a.c. with low current ranges for improved resolution 600 V ac/dc (DCM320) Max Hold (DCM310) 20 Mω Resistance (DCM320) IEC61010 CAT III 600 V Data Hold Small pocket-size design Exceptional battery lifetime Supplied with carry case Accessories: Battery Pouch User guide Test leads The DCM310 and DCM320 are ideal clamp meters for use during the installation, maintenance and checking of electrical systems and equipment. Both meters will measure AC current (50 - 60 Hz) up to 400 A, with a Data-hold feature to freeze the displayed value for use in confined situations where the display may be difficult to read. The DCM310 also has a max-hold feature to automatically store and display the maximum value measured over a period of time. The DCM320 has the benefit of measurement ranges for a.c. and d.c. voltages up to 600 V, and resistance up to 20 Mω, via the terminals and supplied test leads. It also has a continuity buzzer that operates up to 20 ω. Both meters are safety rated to IEC 61010 CAT III 600 V, so offering high levels of protection to the operator. Carrying cases are included, and even without the case, the instruments are rated to withstand a 1.2 m drop onto a hard surface without damage. The compact clamp jaw enables cables to be measured as large as 27 mm diameter, so covering the majority of applications within the electrical system installation industry. Ideal for use by anyone working on basic electrical systems or equipment, these instruments are also suitable for the majority of applications encountered by the electrical contractor.

The DCM320 (1000-304) is a 600 V, 400 A digital clamp meter from Megger.

Additional Features:

  • Current only and multimeter models
  • Measures up to 400 A a.c. with low current ranges for improved resolution
  • 600 V ac/dc (DCM320)
  • Max Hold (DCM310)
  • 20 MΩ Resistance (DCM320)
  • IEC61010 CAT III 600 V
  • Data Hold
  • Small pocket-size design
  • Exceptional battery lifetime
  • Supplied with carry case

Accessories:

  • Battery
  • Pouch
  • User guide
  • Test leads

The DCM310 and DCM320 are ideal clamp meters for use during the installation, maintenance and checking of electrical systems and equipment.

Both meters will measure AC current (50 - 60 Hz) up to 400 A, with a Data-hold feature to freeze the displayed value for use in confined situations where the display may be difficult to read. The DCM310 also has a max-hold feature to automatically store and display the maximum value measured over a period of time.

The DCM320 has the benefit of measurement ranges for a.c. and d.c. voltages up to 600 V, and resistance up to 20 MΩ, via the terminals and supplied test leads. It also has a continuity buzzer that operates up to 20 Ω.

Both meters are safety rated to IEC 61010 CAT III 600 V, so offering high levels of protection to the operator. Carrying cases are included, and even without the case, the instruments are rated to withstand a 1.2 m drop onto a hard surface without damage.

The compact clamp jaw enables cables to be measured as large as 27 mm diameter, so covering the majority of applications within the electrical system installation industry.

Ideal for use by anyone working on basic electrical systems or equipment, these instruments are also suitable for the majority of applications encountered by the electrical contractor.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 1815032 1000-304
Product Name Clamp Meters Clamp Meter
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 1233380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Mini Clamp-on Tester (200A) - CL120 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 200 amps
View Details