Fluke Clamp Meter 355

Description
The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter, Additional Features: Reliably handle a wide range of high-current applications with 2000 A AC + DC true-RMS, 1400 A AC, and 2000 A DC The large 58 mm (2.3 in) jaw capacity is suitable for large or multiple conductors CAT IV 600 V, CAT III 1000 V rating for added user protection In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability High voltage measurement of 1000 V AC + DC true-RMS, 600 V AC, and 1000 V DC allows the user to perform multiple tests with only one tool (355 only) Resistance to 400K ohms coupled with a continuity beeper provide the convenience of a multimeter in a clamp meter. (355 only) Accurately measure frequency up to 1 kHz for optimum troubleshooting Quickly analyze readings using the MIN, MAX, and AVG functions A large backlit display allows for easy visibility in low-lit areas Use the display hold feature to capture readings even when the display cannot be viewed Use the low-pass filter to smooth out noisy loads and stabilize readings Includes: 355 clamp meter C43 Soft carrying case 6 AA batteries User manual 3 year warranty Confidently take reliable readings with the True-RMS, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.
Datasheet
Description
The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter, Additional Features: Reliably handle a wide range of high-current applications with 2000 A AC + DC true-RMS, 1400 A AC, and 2000 A DC The large 58 mm (2.3 in) jaw capacity is suitable for large or multiple conductors CAT IV 600 V, CAT III 1000 V rating for added user protection In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability High voltage measurement of 1000 V AC + DC true-RMS, 600 V AC, and 1000 V DC allows the user to perform multiple tests with only one tool (355 only) Resistance to 400K ohms coupled with a continuity beeper provide the convenience of a multimeter in a clamp meter. (355 only) Accurately measure frequency up to 1 kHz for optimum troubleshooting Quickly analyze readings using the MIN, MAX, and AVG functions A large backlit display allows for easy visibility in low-lit areas Use the display hold feature to capture readings even when the display cannot be viewed Use the low-pass filter to smooth out noisy loads and stabilize readings Includes: 355 clamp meter C43 Soft carrying case 6 AA batteries User manual 3 year warranty Confidently take reliable readings with the True-RMS, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 355 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
355
Clamp Meter 355
The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter, Additional Features: Reliably handle a wide range of high-current applications with 2000 A AC + DC true-RMS, 1400 A AC, and 2000 A DC The large 58 mm (2.3 in) jaw capacity is suitable for large or multiple conductors CAT IV 600 V, CAT III 1000 V rating for added user protection In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability High voltage measurement of 1000 V AC + DC true-RMS, 600 V AC, and 1000 V DC allows the user to perform multiple tests with only one tool (355 only) Resistance to 400K ohms coupled with a continuity beeper provide the convenience of a multimeter in a clamp meter. (355 only) Accurately measure frequency up to 1 kHz for optimum troubleshooting Quickly analyze readings using the MIN, MAX, and AVG functions A large backlit display allows for easy visibility in low-lit areas Use the display hold feature to capture readings even when the display cannot be viewed Use the low-pass filter to smooth out noisy loads and stabilize readings Includes: 355 clamp meter C43 Soft carrying case 6 AA batteries User manual 3 year warranty Confidently take reliable readings with the True-RMS, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.

The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter,

Additional Features:

  • Reliably handle a wide range of high-current applications with 2000 A AC + DC true-RMS, 1400 A AC, and 2000 A DC
  • The large 58 mm (2.3 in) jaw capacity is suitable for large or multiple conductors
  • CAT IV 600 V, CAT III 1000 V rating for added user protection
  • In-rush current measurement captures ‘power-on’ surge current with accuracy and repeatability
  • High voltage measurement of 1000 V AC + DC true-RMS, 600 V AC, and 1000 V DC allows the user to perform multiple tests with only one tool (355 only)
  • Resistance to 400K ohms coupled with a continuity beeper provide the convenience of a multimeter in a clamp meter. (355 only)
  • Accurately measure frequency up to 1 kHz for optimum troubleshooting
  • Quickly analyze readings using the MIN, MAX, and AVG functions
  • A large backlit display allows for easy visibility in low-lit areas
  • Use the display hold feature to capture readings even when the display cannot be viewed
  • Use the low-pass filter to smooth out noisy loads and stabilize readings

Includes:

  • 355 clamp meter
  • C43 Soft carrying case
  • 6 AA batteries
  • User manual
  • 3 year warranty

Confidently take reliable readings with the True-RMS, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A.
The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements.
Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 355
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1232378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 1000 kohms
View Details
Clamp-on Tester (ACA, ACV, DCV, OHM, 2000A) - CL150 - Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details