750 VAC⁄VDC, 2.24 in. Opening Jaw, Digital Clamp Meter
Measure up to 2000A with these reliable, rugged instruments. Many of B+K Precision clamps are much more than a current clamp offering the ability to measure voltage, resistance, capacitance and even frequency. Additionally, special features allow for the recording of minimum and maximum values, peak values, test diodes and for continuity.
Features
The 369B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
The BK Precision 369B offers a wide variety of current clamps for safe non-invasive current measurement. Measure up to 2000A with these reliable, rugged instruments. All of B+K Precision clamps are much more than a current clamp offering the ability to measure, voltage resistance, capacitance and even frequency.
Additionally, special features allow for the recording of minimum and maximum values, peak values, test diodes and for continuity. Any one of these products can be a total measurement solution.
| Allied Electronics, Inc. | ValueTronics International, Inc. | |
|---|---|---|
| Product Category | Digital Ammeters | Clamp Meters |
| Product Number | 70146303 | 369B |
| Product Name | Meter, Clamp; 400 to 1000 A (AC/DC); 750 VAC/VDC; 40 Megohms; 10; 0.1 degC | Clamp Meter |
| Form Factor | Clamp Meter |