Fluke Clamp Meter 1630-2 FC

Description
The 1630-2 FC is a 40 A clamp meter from Fluke. Features: AC Leakage Current Measurement- Identify ac leakage currents without disconnecting the earth ground stake from the grounding system–ideal for system troubleshooting. Rugged- Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on the-job industrial environments. Logging Measurements- The earth ground clamp saves time by automatically recording data at pre-set intervals and saves up to 32,760 measurements in memory at the set logging interval. Saves time by recording and storing measured values. Alarm Threshold- User-defined high/low alarm limits, for rapid measurement evaluation. Band-Pass Filter- Selectable band-pass filter function removes unwanted noise from the ac leakage current measurement. Warranty - One year Accessories: Earth Ground clamp Hard case Loop resistance standard 4 AA batteries Safety information guide Quick reference guide Specifications: Maximum voltage to earth ground - 1000 V Battery type - 4 x 1.5 V AA alkaline IEC/EN LR6 Battery life - More than 15 hours Frequency range - 40 Hz to 1 kHz Ingress protection - IEC/EN 60529: IP30 with jaw closed The Fluke 1630-2 FC Stakeless Earth Ground Clamp is the kind of high-quality, rugged tool you expect from Fluke. Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on-the-job industrial environments. The 1630-2 FC clamp measures earth ground loop resistances for multi-grounded systems using the dual-clamp jaw. This test technique eliminates the dangerous and time-consuming activity of disconnecting parallel grounds, as well as the process of finding suitable locations for auxiliary test stakes. You can also perform ground tests in places that were previously difficult: inside buildings, on power pylons or anywhere you don’t have access to soil to place auxiliary test stakes.
Datasheet
Description
The 1630-2 FC is a 40 A clamp meter from Fluke. Features: AC Leakage Current Measurement- Identify ac leakage currents without disconnecting the earth ground stake from the grounding system–ideal for system troubleshooting. Rugged- Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on the-job industrial environments. Logging Measurements- The earth ground clamp saves time by automatically recording data at pre-set intervals and saves up to 32,760 measurements in memory at the set logging interval. Saves time by recording and storing measured values. Alarm Threshold- User-defined high/low alarm limits, for rapid measurement evaluation. Band-Pass Filter- Selectable band-pass filter function removes unwanted noise from the ac leakage current measurement. Warranty - One year Accessories: Earth Ground clamp Hard case Loop resistance standard 4 AA batteries Safety information guide Quick reference guide Specifications: Maximum voltage to earth ground - 1000 V Battery type - 4 x 1.5 V AA alkaline IEC/EN LR6 Battery life - More than 15 hours Frequency range - 40 Hz to 1 kHz Ingress protection - IEC/EN 60529: IP30 with jaw closed The Fluke 1630-2 FC Stakeless Earth Ground Clamp is the kind of high-quality, rugged tool you expect from Fluke. Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on-the-job industrial environments. The 1630-2 FC clamp measures earth ground loop resistances for multi-grounded systems using the dual-clamp jaw. This test technique eliminates the dangerous and time-consuming activity of disconnecting parallel grounds, as well as the process of finding suitable locations for auxiliary test stakes. You can also perform ground tests in places that were previously difficult: inside buildings, on power pylons or anywhere you don’t have access to soil to place auxiliary test stakes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 1630-2 FC
The 1630-2 FC is a 40 A clamp meter from Fluke. Features: AC Leakage Current Measurement- Identify ac leakage currents without disconnecting the earth ground stake from the grounding system–ideal for system troubleshooting. Rugged- Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on the-job industrial environments. Logging Measurements- The earth ground clamp saves time by automatically recording data at pre-set intervals and saves up to 32,760 measurements in memory at the set logging interval. Saves time by recording and storing measured values. Alarm Threshold- User-defined high/low alarm limits, for rapid measurement evaluation. Band-Pass Filter- Selectable band-pass filter function removes unwanted noise from the ac leakage current measurement. Warranty - One year Accessories: Earth Ground clamp Hard case Loop resistance standard 4 AA batteries Safety information guide Quick reference guide Specifications: Maximum voltage to earth ground - 1000 V Battery type - 4 x 1.5 V AA alkaline IEC/EN LR6 Battery life - More than 15 hours Frequency range - 40 Hz to 1 kHz Ingress protection - IEC/EN 60529: IP30 with jaw closed The Fluke 1630-2 FC Stakeless Earth Ground Clamp is the kind of high-quality, rugged tool you expect from Fluke. Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on-the-job industrial environments. The 1630-2 FC clamp measures earth ground loop resistances for multi-grounded systems using the dual-clamp jaw. This test technique eliminates the dangerous and time-consuming activity of disconnecting parallel grounds, as well as the process of finding suitable locations for auxiliary test stakes. You can also perform ground tests in places that were previously difficult: inside buildings, on power pylons or anywhere you don’t have access to soil to place auxiliary test stakes.

The 1630-2 FC is a 40 A clamp meter from Fluke.

Features:

AC Leakage Current Measurement-

  • Identify ac leakage currents without disconnecting the earth ground stake from the grounding system–ideal for system troubleshooting.

Rugged-

  • Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on the-job industrial environments.

Logging Measurements-

  • The earth ground clamp saves time by automatically recording data at pre-set intervals and saves up to 32,760 measurements in memory at the set logging interval. Saves time by recording and storing measured values.

Alarm Threshold-

  • User-defined high/low alarm limits, for rapid measurement evaluation.

Band-Pass Filter-

  • Selectable band-pass filter function removes unwanted noise from the ac leakage current measurement.

Warranty - One year

Accessories:

  • Earth Ground clamp
  • Hard case
  • Loop resistance standard
  • 4 AA batteries
  • Safety information guide
  • Quick reference guide

Specifications:

  • Maximum voltage to earth ground - 1000 V
  • Battery type - 4 x 1.5 V AA alkaline IEC/EN LR6
  • Battery life - More than 15 hours
  • Frequency range - 40 Hz to 1 kHz
  • Ingress protection - IEC/EN 60529: IP30 with jaw closed

The Fluke 1630-2 FC Stakeless Earth Ground Clamp is the kind of high-quality, rugged tool you expect from Fluke. Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on-the-job industrial environments. The 1630-2 FC clamp measures earth ground loop resistances for multi-grounded systems using the dual-clamp jaw. This test technique eliminates the dangerous and time-consuming activity of disconnecting parallel grounds, as well as the process of finding suitable locations for auxiliary test stakes. You can also perform ground tests in places that were previously difficult: inside buildings, on power pylons or anywhere you don’t have access to soil to place auxiliary test stakes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 1630-2 FC
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details