B&K Precision Clamp Meter 313A

Description
The 313A is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Display hold 4 Digit LCD display 0.98” Clamp opening Overload protection 600A AC/DC range Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms BK Precision offers a wide variety of current clamp meters for safe non-invasive current measurement. The new line of mini clamp meters are practical where a traditional sized meter may be to cumbersome to use. The 313A features autoranging capabilities and are ideal for use in cramped quarters. The BK Precision mini clamps are more than just current clamps they offer the ability to measure voltage and resistance. The BK 313A meet CE requirements and comes with a one year warranty.
Datasheet
Description
The 313A is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Display hold 4 Digit LCD display 0.98” Clamp opening Overload protection 600A AC/DC range Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms BK Precision offers a wide variety of current clamp meters for safe non-invasive current measurement. The new line of mini clamp meters are practical where a traditional sized meter may be to cumbersome to use. The 313A features autoranging capabilities and are ideal for use in cramped quarters. The BK Precision mini clamps are more than just current clamps they offer the ability to measure voltage and resistance. The BK 313A meet CE requirements and comes with a one year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 313A
The 313A is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Display hold 4 Digit LCD display 0.98” Clamp opening Overload protection 600A AC/DC range Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms BK Precision offers a wide variety of current clamp meters for safe non-invasive current measurement. The new line of mini clamp meters are practical where a traditional sized meter may be to cumbersome to use. The 313A features autoranging capabilities and are ideal for use in cramped quarters. The BK Precision mini clamps are more than just current clamps they offer the ability to measure voltage and resistance. The BK 313A meet CE requirements and comes with a one year warranty.

The 313A is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Display hold
  • 4 Digit LCD display
  • 0.98” Clamp opening
  • Overload protection
  • 600A AC/DC range
  • Measures current between 5% to 100% full scale
  • Measures AC/DC Volts to 600V
  • Measures resistance to 10K ohms

BK Precision offers a wide variety of current clamp meters for safe non-invasive current measurement. The new line of mini clamp meters are practical where a traditional sized meter may be to cumbersome to use. The 313A features autoranging capabilities and are ideal for use in cramped quarters. The BK Precision mini clamps are more than just current clamps they offer the ability to measure voltage and resistance.
The BK 313A meet CE requirements and comes with a one year warranty.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 313A
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Clamp Meters - 1232344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details