Extech Clamp Meter 382080

Description
The 382080 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Form Factor: Handheld Type: Clamp-On Meter Number of Digits: (Max) 3.5 digits True RMS: Yes Minimum Frequency: 2000 Hz Maximum Frequency: 2000 Hz Frequency Accuracy: 0.5 % AC Volts Minimum Range: 200 V AC Volts Maximum Range: 650 V AC Volts Basic 1 Year Accuracy 1 % AC Current Minimum Range: 200 A AC Current Maximum Range: 1000 A AC Current Basic 1 Year Accuracy 1 % DC Volts Minimum Range: 200 V DC Volts Maximum Range: 750 V DC Volts Basic 1 yr accuracy 0.5 % DC Current Minimum Range: 200 A DC Current Maximum Range: 1000 A DC Current Basic 1 yr accuracy 1 % Resistance Minimum Range: 2000 Ohm Resistance Maximum Range: 2000 Ohm Resistance Basic 1 yr accuracy 0.5 %
Description
The 382080 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Form Factor: Handheld Type: Clamp-On Meter Number of Digits: (Max) 3.5 digits True RMS: Yes Minimum Frequency: 2000 Hz Maximum Frequency: 2000 Hz Frequency Accuracy: 0.5 % AC Volts Minimum Range: 200 V AC Volts Maximum Range: 650 V AC Volts Basic 1 Year Accuracy 1 % AC Current Minimum Range: 200 A AC Current Maximum Range: 1000 A AC Current Basic 1 Year Accuracy 1 % DC Volts Minimum Range: 200 V DC Volts Maximum Range: 750 V DC Volts Basic 1 yr accuracy 0.5 % DC Current Minimum Range: 200 A DC Current Maximum Range: 1000 A DC Current Basic 1 yr accuracy 1 % Resistance Minimum Range: 2000 Ohm Resistance Maximum Range: 2000 Ohm Resistance Basic 1 yr accuracy 0.5 %

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 382080
The 382080 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Form Factor: Handheld Type: Clamp-On Meter Number of Digits: (Max) 3.5 digits True RMS: Yes Minimum Frequency: 2000 Hz Maximum Frequency: 2000 Hz Frequency Accuracy: 0.5 % AC Volts Minimum Range: 200 V AC Volts Maximum Range: 650 V AC Volts Basic 1 Year Accuracy 1 % AC Current Minimum Range: 200 A AC Current Maximum Range: 1000 A AC Current Basic 1 Year Accuracy 1 % DC Volts Minimum Range: 200 V DC Volts Maximum Range: 750 V DC Volts Basic 1 yr accuracy 0.5 % DC Current Minimum Range: 200 A DC Current Maximum Range: 1000 A DC Current Basic 1 yr accuracy 1 % Resistance Minimum Range: 2000 Ohm Resistance Maximum Range: 2000 Ohm Resistance Basic 1 yr accuracy 0.5 %

The 382080 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Form Factor: Handheld
  • Type: Clamp-On Meter
  • Number of Digits: (Max) 3.5 digits
  • True RMS: Yes
  • Minimum Frequency: 2000 Hz
  • Maximum Frequency: 2000 Hz
  • Frequency Accuracy: 0.5 %
  • AC Volts Minimum Range: 200 V
  • AC Volts Maximum Range: 650 V
  • AC Volts Basic 1 Year Accuracy 1 %
  • AC Current Minimum Range: 200 A
  • AC Current Maximum Range: 1000 A
  • AC Current Basic 1 Year Accuracy 1 %
  • DC Volts Minimum Range: 200 V
  • DC Volts Maximum Range: 750 V
  • DC Volts Basic 1 yr accuracy 0.5 %
  • DC Current Minimum Range: 200 A
  • DC Current Maximum Range: 1000 A
  • DC Current Basic 1 yr accuracy 1 %
  • Resistance Minimum Range: 2000 Ohm
  • Resistance Maximum Range: 2000 Ohm
  • Resistance Basic 1 yr accuracy 0.5 %
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 382080
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 1232204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp-on Tester (AC/DC 2000A) - CL250 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details