Megger Clamp Meters 2009-574

Description
Megger 2009-574 Clamp Meter
Request a Quote Datasheet
Description
Megger 2009-574 Clamp Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 1794711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1794711
Clamp Meters 1794711
Megger 2009-574 Clamp Meter

Megger 2009-574 Clamp Meter

Supplier's Site
Clamp Meters - 1794712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1794712
Clamp Meters 1794712
Megger 2009-574 Clamp Meter

Megger 2009-574 Clamp Meter

Supplier's Site
Clamp Meters - 1794710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1794710
Clamp Meters 1794710
Megger 2009-574 Clamp Meter

Megger 2009-574 Clamp Meter

Supplier's Site
Clamp Meter 2009-574
The DCM305E (2009-574) earth leakage clamp meter is from Megger. Additional Features: 0.001 mA resolution Up to 100 A AC TRMS reading Low pass filter to aid stability of readings Auto, data & peak hold 40 mm jaw Accessories: Carrying Case Applications: A typical application for the DCM305E would be a measurement of earth leakage current in a circuit where the RCD keeps tripping out unexpectedly. The measured result will quickly identify whether the earth leakage current present is excessive causing the RCD to trip or if the RCD itself is very sensitive / faulty. Earth leakage can be the result various undetected faults in the installation or a faulty appliance. Cable insulation deterioration, cable damage or the ingress of moisture into areas where exposed terminals are present may give rise to earth leakage current. The DCM305E is designed to check earth leakage currents; however the upper range enables TRMS AC current measurements of up to 100 A. TRMS meters can measure both pure, undistorted, sinusoidal AC waveforms and non-sinusoidal AC waveforms which can contain pulse trains, triangles, spikes and other ragged waves. The instrument has six ranges: 6 mA, 60 mA, 600 mA, 6 A, 60 A, 100 A with a minimum resolution of 0.001 mA on the 6 mA range. Either auto or manual ranging can be selected. Harmonics / electrical noise on the cables / circuit under test can give rise to incorrect readings so the DCM305E features a low pass filter (50/60 Hz) which vastly improves measurements on these particular circuits. A compare function is also featured which has 3 pre-set leakage limits (0.25, 0.50, 3.5 mA) which when selected offers a visual indication and audible warning when the pre-set limit is exceeded. For those hard to read measurements, where accessibility is a problem, auto hold and data hold features have been incorporated to aid measurements. A peak hold option is also featured on this instrument. An auto-backlight also aids easy viewing of the 6000 count display. The 40 mm jaw has been designed to allow measurements on both insulated and non-insulated conductors.

The DCM305E (2009-574) earth leakage clamp meter is from Megger.

Additional Features:

  • 0.001 mA resolution
  • Up to 100 A AC
  • TRMS reading
  • Low pass filter to aid stability of readings
  • Auto, data & peak hold
  • 40 mm jaw

Accessories:

  • Carrying Case

Applications:

  • A typical application for the DCM305E would be a measurement of earth leakage current in a circuit where the RCD keeps tripping out unexpectedly.
  • The measured result will quickly identify whether the earth leakage current present is excessive causing the RCD to trip or if the RCD itself is very sensitive / faulty. Earth leakage can be the result various undetected faults in the installation or a faulty appliance.
  • Cable insulation deterioration, cable damage or the ingress of moisture into areas where exposed terminals are present may give rise to earth leakage current.

The DCM305E is designed to check earth leakage currents; however the upper range enables TRMS AC current measurements of up to 100 A. TRMS meters can measure both pure, undistorted, sinusoidal AC waveforms and non-sinusoidal AC waveforms which can contain pulse trains, triangles, spikes and other ragged waves.

The instrument has six ranges: 6 mA, 60 mA, 600 mA, 6 A, 60 A, 100 A with a minimum resolution of 0.001 mA on the 6 mA range. Either auto or manual ranging can be selected.

Harmonics / electrical noise on the cables / circuit under test can give rise to incorrect readings so the DCM305E features a low pass filter (50/60 Hz) which vastly improves measurements on these particular circuits.

A compare function is also featured which has 3 pre-set leakage limits (0.25, 0.50, 3.5 mA) which when selected offers a visual indication and audible warning when the pre-set limit is exceeded.

For those hard to read measurements, where accessibility is a problem, auto hold and data hold features have been incorporated to aid measurements. A peak hold option is also featured on this instrument.

An auto-backlight also aids easy viewing of the 6000 count display. The 40 mm jaw has been designed to allow measurements on both insulated and non-insulated conductors.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 1794711 2009-574
Product Name Clamp Meters Clamp Meter
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type DC; AC / DC
Standards and Certifications RoHS
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Digital Multimeter - TY530 - Transcat, Inc.
Yokogawa Corporation of America
View Details
2 suppliers