Fluke Clamp Meter 324

Description
The 324 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Temperature and capacitance measurement Slim, ergonomic design Large, easy to read backlight display CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Includes: Fluke 324 Clamp Meter Test leads Soft case User's Manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The 323, 324 and 325 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.
Datasheet
Description
The 324 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Temperature and capacitance measurement Slim, ergonomic design Large, easy to read backlight display CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Includes: Fluke 324 Clamp Meter Test leads Soft case User's Manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The 323, 324 and 325 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 324 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
324
Clamp Meter 324
The 324 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Temperature and capacitance measurement Slim, ergonomic design Large, easy to read backlight display CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Includes: Fluke 324 Clamp Meter Test leads Soft case User's Manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The 323, 324 and 325 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.

The 324 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • 400 A AC current measurement
  • 600 V AC and DC voltage measurement
  • True-RMS AC voltage and current for accurate measurements on non-linear signals
  • Resistance measurement up to 40 k ohm with continuity detection
  • Temperature and capacitance measurement
  • Slim, ergonomic design
  • Large, easy to read backlight display
  • CAT IV 300V/CAT III 600 V safety rating
  • Hold button
  • Two-year warranty

Includes:

  • Fluke 324 Clamp Meter
  • Test leads
  • Soft case
  • User's Manual

True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The 323, 324 and 325 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 324 model also includes temperature and capacitance measurement capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 324
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 2864455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 60 kohms
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp-on Tester (True RMS, AC/DC 600A/1000A) - CL235 - Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 1000 amps
View Details