The HT4022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
AC TRMS current up to 400A
DC/AC TRMS voltage up to 600V
Resistance and continuity test
Frequency with test leads
Frequency with jaws
Phase sequence / Coincidence and with 1 wire
Active, Reactive, Apparent power on Single/Three phase systems
Active, Reactive, Apparent energy on Single/Three phase systems
Power Factor (cosphi) on Single/Three phase systems
Harmonic voltage/current up to 25th with THD%
Autorange
Backlight
AutoPowerOFF
Data HOLD
MAX/MIN/AVG
PEAK (1ms)
Low battery indication
Dimension: 205 (H) x 64 (W) x 39 (L) mm
Weight: 280 grams with batteries included.
Accuracy is given as ± (% of reading + no. of least significant digits) at 23°C ± 5°C, with relative humidity Less than 80% R.H.
Standard Accessories:
4413-2: Couple of test leads
Couple of alligator clips
B80: Carrying bag
Rubber cup for test lead
Batteries
ISO9000 calibration certificate
User manual
Standards:
EMC 2004/108/CE Directive
CE MARK
LVD 2006/95/CE Directive
The HT4022 is a clamp meter that performs TRMS measurement of AC current up to 400A, AC/DC voltage, frequency, resistance and continuity. This model also perform measures of Active, Reactive, Apparent power, Power Factor (cosphi), Energy, Voltage/Current harmonics, both in single phase and three phase systems and have a patented phase rotation measures with an innovative one wire method.
Thanks to the practical rubber cap to be mounted on the jaws (patented also), it's possible to hold test leads while measuring and have one hand free to work. The large 4 digit LCD display (10000 counts) with backlight permits an easy readability also in critical visual conditions. The instrument is complying with IEC/EN61010-1, CAT III 600V and is ideal to solve typical problems occurring in industrial environments such as troubleshooting, non-linear loads, frequency driven motors and PCs.
The HT4022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
- AC TRMS current up to 400A
- DC/AC TRMS voltage up to 600V
- Resistance and continuity test
- Frequency with test leads
- Frequency with jaws
- Phase sequence / Coincidence and with 1 wire
- Active, Reactive, Apparent power on Single/Three phase systems
- Active, Reactive, Apparent energy on Single/Three phase systems
- Power Factor (cosphi) on Single/Three phase systems
- Harmonic voltage/current up to 25th with THD%
- Autorange
- Backlight
- AutoPowerOFF
- Data HOLD
- MAX/MIN/AVG
- PEAK (1ms)
- Low battery indication
- Dimension: 205 (H) x 64 (W) x 39 (L) mm
- Weight: 280 grams with batteries included.
- Accuracy is given as ± (% of reading + no. of least significant digits) at 23°C ± 5°C, with relative humidity Less than 80% R.H.
Standard Accessories:
- 4413-2: Couple of test leads
- Couple of alligator clips
- B80: Carrying bag
- Rubber cup for test lead
- Batteries
- ISO9000 calibration certificate
- User manual
Standards:
- EMC 2004/108/CE Directive
- CE MARK
- LVD 2006/95/CE Directive
The HT4022 is a clamp meter that performs TRMS measurement of AC current up to 400A, AC/DC voltage, frequency, resistance and continuity. This model also perform measures of Active, Reactive, Apparent power, Power Factor (cosphi), Energy, Voltage/Current harmonics, both in single phase and three phase systems and have a patented phase rotation measures with an innovative one wire method.
Thanks to the practical rubber cap to be mounted on the jaws (patented also), it's possible to hold test leads while measuring and have one hand free to work. The large 4 digit LCD display (10000 counts) with backlight permits an easy readability also in critical visual conditions. The instrument is complying with IEC/EN61010-1, CAT III 600V and is ideal to solve typical problems occurring in industrial environments such as troubleshooting, non-linear loads, frequency driven motors and PCs.