Megger Clamp Meters 1000-303

Description
Megger 1000-303 Clamp Meter
Request a Quote Datasheet
Description
Megger 1000-303 Clamp Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 1815030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815030
Clamp Meters 1815030
Megger 1000-303 Clamp Meter

Megger 1000-303 Clamp Meter

Supplier's Site
Clamp Meters - 1815029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815029
Clamp Meters 1815029
Megger 1000-303 Clamp Meter

Megger 1000-303 Clamp Meter

Supplier's Site
Clamp Meters - 1815007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815007
Clamp Meters 1815007
Megger 1000-303 Clamp Meter

Megger 1000-303 Clamp Meter

Supplier's Site
Clamp Meter 1000-303
The DCM310 (1000-303) is a 600 V, 400 A digital clamp meter from Megger. Additional Features: Current only and multimeter models Measures up to 400 A a.c. with low current ranges for improved resolution 600 V ac/dc (DCM320) Max Hold (DCM310) 20 Mω Resistance (DCM320) IEC61010 CAT III 600 V Data Hold Small pocket-size design Exceptional battery lifetime Supplied with carry case Accessories: Battery Pouch User guide The DCM310 and DCM320 are ideal clamp meters for use during the installation, maintenance and checking of electrical systems and equipment. Both meters will measure AC current (50 - 60 Hz) up to 400 A, with a Data-hold feature to freeze the displayed value for use in confined situations where the display may be difficult to read. The DCM310 also has a max-hold feature to automatically store and display the maximum value measured over a period of time. The DCM320 has the benefit of measurement ranges for a.c. and d.c. voltages up to 600 V, and resistance up to 20 Mω, via the terminals and supplied test leads. It also has a continuity buzzer that operates up to 20 ω. Both meters are safety rated to IEC 61010 CAT III 600 V, so offering high levels of protection to the operator. Carrying cases are included, and even without the case, the instruments are rated to withstand a 1.2 m drop onto a hard surface without damage. The compact clamp jaw enables cables to be measured as large as 27 mm diameter, so covering the majority of applications within the electrical system installation industry. Ideal for use by anyone working on basic electrical systems or equipment, these instruments are also suitable for the majority of applications encountered by the electrical contractor.

The DCM310 (1000-303) is a 600 V, 400 A digital clamp meter from Megger.

Additional Features:

  • Current only and multimeter models
  • Measures up to 400 A a.c. with low current ranges for improved resolution
  • 600 V ac/dc (DCM320)
  • Max Hold (DCM310)
  • 20 MΩ Resistance (DCM320)
  • IEC61010 CAT III 600 V
  • Data Hold
  • Small pocket-size design
  • Exceptional battery lifetime
  • Supplied with carry case

Accessories:

  • Battery
  • Pouch
  • User guide

The DCM310 and DCM320 are ideal clamp meters for use during the installation, maintenance and checking of electrical systems and equipment.

Both meters will measure AC current (50 - 60 Hz) up to 400 A, with a Data-hold feature to freeze the displayed value for use in confined situations where the display may be difficult to read. The DCM310 also has a max-hold feature to automatically store and display the maximum value measured over a period of time.

The DCM320 has the benefit of measurement ranges for a.c. and d.c. voltages up to 600 V, and resistance up to 20 MΩ, via the terminals and supplied test leads. It also has a continuity buzzer that operates up to 20 Ω.

Both meters are safety rated to IEC 61010 CAT III 600 V, so offering high levels of protection to the operator. Carrying cases are included, and even without the case, the instruments are rated to withstand a 1.2 m drop onto a hard surface without damage.

The compact clamp jaw enables cables to be measured as large as 27 mm diameter, so covering the majority of applications within the electrical system installation industry.

Ideal for use by anyone working on basic electrical systems or equipment, these instruments are also suitable for the majority of applications encountered by the electrical contractor.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 1815030 1000-303
Product Name Clamp Meters Clamp Meter
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1233483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type DC; AC / DC
Standards and Certifications RoHS
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp-On Tester (AC/DC 300A) - CL220 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 300 amps
View Details