Megger Clamp Meters 6111-284

Description
Megger 6111-284 Clamp Meter
Request a Quote Datasheet
Description
Megger 6111-284 Clamp Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 2470142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
2470142
Clamp Meters 2470142
Megger 6111-284 Clamp Meter

Megger 6111-284 Clamp Meter

Supplier's Site
Clamp Meters - 2511811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
2511811
Clamp Meters 2511811
Megger 6111-284 Clamp Meter

Megger 6111-284 Clamp Meter

Supplier's Site
Clamp Meters - 4593152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
4593152
Clamp Meters 4593152
Megger 6111-284 Clamp Meter

Megger 6111-284 Clamp Meter

Supplier's Site
Clamp Meter 6111-284
The DCM300E (6111-284) 300 A earth leakage clampmeter is from Megger. Additional Features: 0.01 mA resolution EMC & EN61010-1 compliant 30 mA, 300 mA, 30 A & 300 A range 40 mm jaw size Analogue Bargraph & Digital Display Accessories: Earth Leakage Clampmeter 2 Batteries (2 x LR44) Carrying Case Instruction Manual Applications: A typical application for the clamp-meter would be the measurement of earth leakage current in a circuit where the RCD keeps tripping out. The measured result will quickly identify whether the earth leakage current present is excessive causing the RCD to trip, or that the RCD itself is faulty. Standing earth leakage can be the result of various undetected faults in the installation such as cable insulation deterioration, cable damage or the entry of moisture into areas where there are exposed terminals or fittings. The instrument is pocket sized, light weight, rugged and easy to use, making it an ideal choice for the electrical industry. The DCM300E is designed mainly to check earth leakage currents. However, the upper range will measure currents of up to 300 A a.c. making it a totally versatile instrument capable of taking most current measurements. The instrument has four ranges; 30 mA, 300 mA, 30 A and 300 A with a minimum resolution of 0,01 mA on the 30 mA range. For those hard to read measurements, where there are problems of accessibility or poor lighting, a data hold feature has been incorporated, to aid measurement. To save battery life when not in use the instrument has an automatic power off feature and will turn itself off if it hasn’t taken any readings over a 10 minute period. This totally new clampmeter development ensures that the latest safety design standards EN61010-2-32 and EMC requirements are met. Safety is enhanced with the incorporation of a tactile barrier. Extra insulation has been used around the jaw specifically to reduce the possibility of causing a short circuit between live conductors, as well as protecting the operator from accidentally getting an electric shock. Simply Clamp on With existing installations especially, by far the simplest and easiest method of checking an installation is with a clamp-on current meter. The clampmeter can be used to locate the fault within the circuit without it being necessary to disassemble the wiring.

The DCM300E (6111-284) 300 A earth leakage clampmeter is from Megger.

Additional Features:

  • 0.01 mA resolution
  • EMC & EN61010-1 compliant
  • 30 mA, 300 mA, 30 A & 300 A range
  • 40 mm jaw size
  • Analogue Bargraph & Digital Display

Accessories:

  • Earth Leakage Clampmeter
  • 2 Batteries (2 x LR44)
  • Carrying Case
  • Instruction Manual

Applications:

  • A typical application for the clamp-meter would be the measurement of earth leakage current in a circuit where the RCD keeps tripping out. The measured result will quickly identify whether the earth leakage current present is excessive causing the RCD to trip, or that the RCD itself is faulty. Standing earth leakage can be the result of various undetected faults in the installation such as cable insulation deterioration, cable damage or the entry of moisture into areas where there are exposed terminals or fittings.
  • The instrument is pocket sized, light weight, rugged and easy to use, making it an ideal choice for the electrical industry.

The DCM300E is designed mainly to check earth leakage currents. However, the upper range will measure currents of up to 300 A a.c. making it a totally versatile instrument capable of taking most current measurements.

The instrument has four ranges; 30 mA, 300 mA, 30 A and 300 A with a minimum resolution of 0,01 mA on the 30 mA range.

For those hard to read measurements, where there are problems of accessibility or poor lighting, a data hold feature has been incorporated, to aid measurement.

To save battery life when not in use the instrument has an automatic power off feature and will turn itself off if it hasn’t taken any readings over a 10 minute period. This totally new clampmeter development ensures that the latest safety design standards EN61010-2-32 and EMC requirements are met. Safety is enhanced with the incorporation of a tactile barrier. Extra insulation has been used around the jaw specifically to reduce the possibility of causing a short circuit between live conductors, as well as protecting the operator from accidentally getting an electric shock.

Simply Clamp on

With existing installations especially, by far the simplest and easiest method of checking an installation is with a clamp-on current meter. The clampmeter can be used to locate the fault within the circuit without it being necessary to disassemble the wiring.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ValueTronics International, Inc.
Product Category Clamp Meters Clamp Meters Clamp Meters
Product Number 2470142 2511811 6111-284
Product Name Clamp Meters Clamp Meters Clamp Meter
Measurement Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
Clamp Meters - 1233228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp-on Tester (AC, True RMS, 2000A) - CL155 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details