Fluke Clamp Meter I400S

Description
The I400S is a 600 V, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Companion to your scope or power quality meter to measure up to 400 A AC Only current clamp available with a CAT IV 600 V/CAT III 1000 V safety rating Specially designed to offer maximum utility in a compact shape Take accurate current readings without breaking the circuit Soft non-slippery overmold handle Optional PM9081/001 BNC/Banana adapter for DMM's Two ranges: 40 A and 400 A, 10 and 1 mV/Amp output Max. conductor ø 32 mm Nominal current range: 40 A Range: 0.5 A to 40 A; 400 A Range: 5 A to 400 A Basic accuracy: 40 A Range: 2% + 0.015 A (45-400 Hz); 400 A Range: 2% + 0.04 A (45-400 Hz) Typical bandwidth: 40 A Range: 5 Hz-10 kHz; 400 A Range: 5 Hz - 10 kHz Output level(s): 40 A Range: 10 mV/A; 400 A Range: 1 mV/A Crest factor: 40 A Range: ≤ 3; 400 A Range: ≤ 3 to 300 A, ≤ 2.5 to 400 A Safety: CAT IV, 600 V, CAT III, 1000 V Maximum non-destructive current: 1000 V AC Maximum conductor size: 32 mm (1.25 inches) Output cable length: 2.5 m (8.2 ft) Common Mode Voltage: 1000 V ac rms from earth ground, in compliance with EN61010 Input Load Impedance (of host instrument): > 1 M ω in parallel with up to 47 pF Maximum Non-destructive Current: 1000 A Duty Cycle: 0.5 A to 400 A continuous Influence of Adjacent Conductor: < 9.0 mA/A Influence of Conductor Position in Jaw Opening: ± 1.0 % of reading + 0.05 A Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m BNC adapter Dimensions: 150 x 70 x 30 mm 1-Year Warranty Phase shift 40 A Range 0.5 to 1 A: Unspecified 1 A to 5 A: 4° 5 A to 10 A: 3° 10 A to 20 A: 3° 20 A to 40 A: 2° 40 A to 400 A: NA Phase shift 400 A Range 0.5 to 1 A: NA 1 A to 5 A: NA 5 A to 10 A: Unspecified 10 A to 20 A: 2° 20 A to 40 A: 2° 40 A to 400 A: 1.5° The i400s is compatible with any Fluke Multimeter or any other current measurement device that has the following features: BNC or Banana inputs Input accuracy of 2 % or better to take full advantage of the accuracy of the Current Clamp. Input impedance of > 1 M ω in parallel with up to 47 pF The Fluke i400S AC current clamp with BNC output extends the functionality of portable oscilloscopes or power quality meters to measure up to 400 A AC. Fluke current clamps extend the current ranges of digital multimeters, power quality analyzers, and portable oscilloscopes and are available for both AC and AC/DC environments. The Fluke i400s is specially designed to offer maximum utility in a compact shape and is the only current clamp available with a CAT IV 600/ CAT III 1000 V safety rating.
Description
The I400S is a 600 V, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Companion to your scope or power quality meter to measure up to 400 A AC Only current clamp available with a CAT IV 600 V/CAT III 1000 V safety rating Specially designed to offer maximum utility in a compact shape Take accurate current readings without breaking the circuit Soft non-slippery overmold handle Optional PM9081/001 BNC/Banana adapter for DMM's Two ranges: 40 A and 400 A, 10 and 1 mV/Amp output Max. conductor ø 32 mm Nominal current range: 40 A Range: 0.5 A to 40 A; 400 A Range: 5 A to 400 A Basic accuracy: 40 A Range: 2% + 0.015 A (45-400 Hz); 400 A Range: 2% + 0.04 A (45-400 Hz) Typical bandwidth: 40 A Range: 5 Hz-10 kHz; 400 A Range: 5 Hz - 10 kHz Output level(s): 40 A Range: 10 mV/A; 400 A Range: 1 mV/A Crest factor: 40 A Range: ≤ 3; 400 A Range: ≤ 3 to 300 A, ≤ 2.5 to 400 A Safety: CAT IV, 600 V, CAT III, 1000 V Maximum non-destructive current: 1000 V AC Maximum conductor size: 32 mm (1.25 inches) Output cable length: 2.5 m (8.2 ft) Common Mode Voltage: 1000 V ac rms from earth ground, in compliance with EN61010 Input Load Impedance (of host instrument): > 1 M ω in parallel with up to 47 pF Maximum Non-destructive Current: 1000 A Duty Cycle: 0.5 A to 400 A continuous Influence of Adjacent Conductor: < 9.0 mA/A Influence of Conductor Position in Jaw Opening: ± 1.0 % of reading + 0.05 A Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m BNC adapter Dimensions: 150 x 70 x 30 mm 1-Year Warranty Phase shift 40 A Range 0.5 to 1 A: Unspecified 1 A to 5 A: 4° 5 A to 10 A: 3° 10 A to 20 A: 3° 20 A to 40 A: 2° 40 A to 400 A: NA Phase shift 400 A Range 0.5 to 1 A: NA 1 A to 5 A: NA 5 A to 10 A: Unspecified 10 A to 20 A: 2° 20 A to 40 A: 2° 40 A to 400 A: 1.5° The i400s is compatible with any Fluke Multimeter or any other current measurement device that has the following features: BNC or Banana inputs Input accuracy of 2 % or better to take full advantage of the accuracy of the Current Clamp. Input impedance of > 1 M ω in parallel with up to 47 pF The Fluke i400S AC current clamp with BNC output extends the functionality of portable oscilloscopes or power quality meters to measure up to 400 A AC. Fluke current clamps extend the current ranges of digital multimeters, power quality analyzers, and portable oscilloscopes and are available for both AC and AC/DC environments. The Fluke i400s is specially designed to offer maximum utility in a compact shape and is the only current clamp available with a CAT IV 600/ CAT III 1000 V safety rating.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter I400S
The I400S is a 600 V, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Companion to your scope or power quality meter to measure up to 400 A AC Only current clamp available with a CAT IV 600 V/CAT III 1000 V safety rating Specially designed to offer maximum utility in a compact shape Take accurate current readings without breaking the circuit Soft non-slippery overmold handle Optional PM9081/001 BNC/Banana adapter for DMM's Two ranges: 40 A and 400 A, 10 and 1 mV/Amp output Max. conductor ø 32 mm Nominal current range: 40 A Range: 0.5 A to 40 A; 400 A Range: 5 A to 400 A Basic accuracy: 40 A Range: 2% + 0.015 A (45-400 Hz); 400 A Range: 2% + 0.04 A (45-400 Hz) Typical bandwidth: 40 A Range: 5 Hz-10 kHz; 400 A Range: 5 Hz - 10 kHz Output level(s): 40 A Range: 10 mV/A; 400 A Range: 1 mV/A Crest factor: 40 A Range: ≤ 3; 400 A Range: ≤ 3 to 300 A, ≤ 2.5 to 400 A Safety: CAT IV, 600 V, CAT III, 1000 V Maximum non-destructive current: 1000 V AC Maximum conductor size: 32 mm (1.25 inches) Output cable length: 2.5 m (8.2 ft) Common Mode Voltage: 1000 V ac rms from earth ground, in compliance with EN61010 Input Load Impedance (of host instrument): > 1 M ω in parallel with up to 47 pF Maximum Non-destructive Current: 1000 A Duty Cycle: 0.5 A to 400 A continuous Influence of Adjacent Conductor: < 9.0 mA/A Influence of Conductor Position in Jaw Opening: ± 1.0 % of reading + 0.05 A Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m BNC adapter Dimensions: 150 x 70 x 30 mm 1-Year Warranty Phase shift 40 A Range 0.5 to 1 A: Unspecified 1 A to 5 A: 4° 5 A to 10 A: 3° 10 A to 20 A: 3° 20 A to 40 A: 2° 40 A to 400 A: NA Phase shift 400 A Range 0.5 to 1 A: NA 1 A to 5 A: NA 5 A to 10 A: Unspecified 10 A to 20 A: 2° 20 A to 40 A: 2° 40 A to 400 A: 1.5° The i400s is compatible with any Fluke Multimeter or any other current measurement device that has the following features: BNC or Banana inputs Input accuracy of 2 % or better to take full advantage of the accuracy of the Current Clamp. Input impedance of > 1 M ω in parallel with up to 47 pF The Fluke i400S AC current clamp with BNC output extends the functionality of portable oscilloscopes or power quality meters to measure up to 400 A AC. Fluke current clamps extend the current ranges of digital multimeters, power quality analyzers, and portable oscilloscopes and are available for both AC and AC/DC environments. The Fluke i400s is specially designed to offer maximum utility in a compact shape and is the only current clamp available with a CAT IV 600/ CAT III 1000 V safety rating.

The I400S is a 600 V, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Companion to your scope or power quality meter to measure up to 400 A AC
  • Only current clamp available with a CAT IV 600 V/CAT III 1000 V safety rating
  • Specially designed to offer maximum utility in a compact shape
  • Take accurate current readings without breaking the circuit
  • Soft non-slippery overmold handle
  • Optional PM9081/001 BNC/Banana adapter for DMM's
  • Two ranges: 40 A and 400 A, 10 and 1 mV/Amp output
  • Max. conductor Ø 32 mm
  • Nominal current range: 40 A Range: 0.5 A to 40 A; 400 A Range: 5 A to 400 A
  • Basic accuracy: 40 A Range: 2% + 0.015 A (45-400 Hz); 400 A Range: 2% + 0.04 A (45-400 Hz)
  • Typical bandwidth: 40 A Range: 5 Hz-10 kHz; 400 A Range: 5 Hz - 10 kHz
  • Output level(s): 40 A Range: 10 mV/A; 400 A Range: 1 mV/A
  • Crest factor: 40 A Range: ≤ 3; 400 A Range: ≤ 3 to 300 A, ≤ 2.5 to 400 A
  • Safety: CAT IV, 600 V, CAT III, 1000 V
  • Maximum non-destructive current: 1000 V AC
  • Maximum conductor size: 32 mm (1.25 inches)
  • Output cable length: 2.5 m (8.2 ft)
  • Common Mode Voltage: 1000 V ac rms from earth ground, in compliance with EN61010
  • Input Load Impedance (of host instrument): > 1 M Ω in parallel with up to 47 pF
  • Maximum Non-destructive Current: 1000 A
  • Duty Cycle: 0.5 A to 400 A continuous
  • Influence of Adjacent Conductor: < 9.0 mA/A
  • Influence of Conductor Position in Jaw Opening: ± 1.0 % of reading + 0.05 A
  • Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m
  • BNC adapter
  • Dimensions: 150 x 70 x 30 mm
  • 1-Year Warranty

Phase shift 40 A Range

  • 0.5 to 1 A: Unspecified
  • 1 A to 5 A: 4°
  • 5 A to 10 A: 3°
  • 10 A to 20 A: 3°
  • 20 A to 40 A: 2°
  • 40 A to 400 A: NA

Phase shift 400 A Range

  • 0.5 to 1 A: NA
  • 1 A to 5 A: NA
  • 5 A to 10 A: Unspecified
  • 10 A to 20 A: 2°
  • 20 A to 40 A: 2°
  • 40 A to 400 A: 1.5°

The i400s is compatible with any Fluke Multimeter or any other current measurement device that has the following features:

  • BNC or Banana inputs
  • Input accuracy of 2 % or better to take full advantage of the accuracy of the Current Clamp.
  • Input impedance of > 1 M Ω in parallel with up to 47 pF

The Fluke i400S AC current clamp with BNC output extends the functionality of portable oscilloscopes or power quality meters to measure up to 400 A AC. Fluke current clamps extend the current ranges of digital multimeters, power quality analyzers, and portable oscilloscopes and are available for both AC and AC/DC environments. The Fluke i400s is specially designed to offer maximum utility in a compact shape and is the only current clamp available with a CAT IV 600/ CAT III 1000 V safety rating.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I400S
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1241994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
UT202BT Smart AC Clamp Meter with Bluetooth - UT202BT - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meter - 61-765 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 0.0 to 1000 volts
AC Voltage 0.0 to 750 volts
AC Current 0.0 to 660 amps
View Details
2 suppliers