Fluke Clamp Meter 325

Description
The 325 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC and DC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Temperature and capacitance measurement Frequency measurement Slim, ergonomic design Large, easy to read backlight display CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Includes: Fluke 325 Clamp Meter Test leads Soft case User's Manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 325 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 325 also offers DC current and frequency measurements.
Datasheet
Description
The 325 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC and DC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Temperature and capacitance measurement Frequency measurement Slim, ergonomic design Large, easy to read backlight display CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Includes: Fluke 325 Clamp Meter Test leads Soft case User's Manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 325 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 325 also offers DC current and frequency measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 325 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
325
Clamp Meter 325
The 325 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 400 A AC and DC current measurement 600 V AC and DC voltage measurement True-RMS AC voltage and current for accurate measurements on non-linear signals Resistance measurement up to 40 k ohm with continuity detection Temperature and capacitance measurement Frequency measurement Slim, ergonomic design Large, easy to read backlight display CAT IV 300V/CAT III 600 V safety rating Hold button Two-year warranty Includes: Fluke 325 Clamp Meter Test leads Soft case User's Manual True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 325 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 325 also offers DC current and frequency measurements.

The 325 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • 400 A AC and DC current measurement
  • 600 V AC and DC voltage measurement
  • True-RMS AC voltage and current for accurate measurements on non-linear signals
  • Resistance measurement up to 40 k ohm with continuity detection
  • Temperature and capacitance measurement
  • Frequency measurement
  • Slim, ergonomic design
  • Large, easy to read backlight display
  • CAT IV 300V/CAT III 600 V safety rating
  • Hold button
  • Two-year warranty

Includes:

  • Fluke 325 Clamp Meter
  • Test leads
  • Soft case
  • User's Manual

True-RMS measurements and optimized ergonomics make the 320 Series Clamp Meters the best general troubleshooting tools for commercial and residential electricians. The Fluke 325 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 325 also offers DC current and frequency measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 325
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meters - 477800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1234547 - RS Components, Ltd.
Specs
Measurement Type AC
Operating Temp -10 C (14 F)
View Details