B&K Precision Clamp Meter 325

Description
The 325 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Back light 3¾ digits LCD with max. reading 3999, plus decimal point, unit symbol indication Auto range,Auto power off,Auto zero High speed bargraph Function keys: Max./Min. Hold, Data Hold,Trms Positive and Negative Peak Hold Test Ranges:ACV,ACA, DCV, DCA, Ω,WATT, Frequency, Continuity Jaw openings 1.37" (35mm) The lightweight, portable, battery-powered BK Precision 325 Clamp-On meter measures the most common AC Volts, DC Volts, and AC current needed to troubleshoot residential and small commercial electrical systems. The Model 325 AC/DC True RMS Power Clamp Meter provides safe, non-invasive measurements of up to 400KW, 400 Amps AC (± 2%+10 dgt), and measures up to 600 Volts AC (±1%+10 dgt), and up to 600 Volts DC (±1.5%+10 dgt) utilizing the a pair of standard test leads. It provides the ability to measure up to 4000Ω of resistance (±1%+5 dgt) and 40Ω of audible continuity. The unit’s Data Hold feature allows the user to freeze the LCD display reading. Other features include a front panel 3-3/4 digit LCD display, automatic range selection, over-range and low battery indicators, automatic power off after 30 minutes, and a maximum jaw opening of 1.37” inches (35mm). The Model 325 utilizes a 9V battery (NEDA 1604 IEC 6F22 JIS 006P) with an expected life of approximately 200 hours. Its compact size (1.69(H) x 2.95(L) x 8.58(D)) and lightweight (13.24 oz including battery) makes the Model 325 ideal for single-handed operation .
Datasheet
Description
The 325 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Back light 3¾ digits LCD with max. reading 3999, plus decimal point, unit symbol indication Auto range,Auto power off,Auto zero High speed bargraph Function keys: Max./Min. Hold, Data Hold,Trms Positive and Negative Peak Hold Test Ranges:ACV,ACA, DCV, DCA, Ω,WATT, Frequency, Continuity Jaw openings 1.37" (35mm) The lightweight, portable, battery-powered BK Precision 325 Clamp-On meter measures the most common AC Volts, DC Volts, and AC current needed to troubleshoot residential and small commercial electrical systems. The Model 325 AC/DC True RMS Power Clamp Meter provides safe, non-invasive measurements of up to 400KW, 400 Amps AC (± 2%+10 dgt), and measures up to 600 Volts AC (±1%+10 dgt), and up to 600 Volts DC (±1.5%+10 dgt) utilizing the a pair of standard test leads. It provides the ability to measure up to 4000Ω of resistance (±1%+5 dgt) and 40Ω of audible continuity. The unit’s Data Hold feature allows the user to freeze the LCD display reading. Other features include a front panel 3-3/4 digit LCD display, automatic range selection, over-range and low battery indicators, automatic power off after 30 minutes, and a maximum jaw opening of 1.37” inches (35mm). The Model 325 utilizes a 9V battery (NEDA 1604 IEC 6F22 JIS 006P) with an expected life of approximately 200 hours. Its compact size (1.69(H) x 2.95(L) x 8.58(D)) and lightweight (13.24 oz including battery) makes the Model 325 ideal for single-handed operation .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 325 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
325
Clamp Meter 325
The 325 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Back light 3¾ digits LCD with max. reading 3999, plus decimal point, unit symbol indication Auto range,Auto power off,Auto zero High speed bargraph Function keys: Max./Min. Hold, Data Hold,Trms Positive and Negative Peak Hold Test Ranges:ACV,ACA, DCV, DCA, Ω,WATT, Frequency, Continuity Jaw openings 1.37" (35mm) The lightweight, portable, battery-powered BK Precision 325 Clamp-On meter measures the most common AC Volts, DC Volts, and AC current needed to troubleshoot residential and small commercial electrical systems. The Model 325 AC/DC True RMS Power Clamp Meter provides safe, non-invasive measurements of up to 400KW, 400 Amps AC (± 2%+10 dgt), and measures up to 600 Volts AC (±1%+10 dgt), and up to 600 Volts DC (±1.5%+10 dgt) utilizing the a pair of standard test leads. It provides the ability to measure up to 4000Ω of resistance (±1%+5 dgt) and 40Ω of audible continuity. The unit’s Data Hold feature allows the user to freeze the LCD display reading. Other features include a front panel 3-3/4 digit LCD display, automatic range selection, over-range and low battery indicators, automatic power off after 30 minutes, and a maximum jaw opening of 1.37” inches (35mm). The Model 325 utilizes a 9V battery (NEDA 1604 IEC 6F22 JIS 006P) with an expected life of approximately 200 hours. Its compact size (1.69(H) x 2.95(L) x 8.58(D)) and lightweight (13.24 oz including battery) makes the Model 325 ideal for single-handed operation .

The 325 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Back light 3¾ digits LCD with max. reading 3999, plus decimal point, unit symbol indication
  • Auto range,Auto power off,Auto zero
  • High speed bargraph
  • Function keys: Max./Min. Hold, Data Hold,Trms Positive and Negative Peak Hold
  • Test Ranges:ACV,ACA, DCV, DCA, Ω,WATT, Frequency, Continuity
  • Jaw openings 1.37" (35mm)

The lightweight, portable, battery-powered BK Precision 325 Clamp-On meter measures the most common AC Volts, DC Volts, and AC current needed to troubleshoot residential and small commercial electrical systems.

The Model 325 AC/DC True RMS Power Clamp Meter provides safe, non-invasive measurements of up to 400KW, 400 Amps AC (± 2%+10 dgt), and measures up to 600 Volts AC (±1%+10 dgt), and up to 600 Volts DC (±1.5%+10 dgt) utilizing the a pair of standard test leads. It provides the ability to measure up to 4000Ω of resistance (±1%+5 dgt) and 40Ω of audible continuity.

The unit’s Data Hold feature allows the user to freeze the LCD display reading. Other features include a front panel 3-3/4 digit LCD display, automatic range selection, over-range and low battery indicators, automatic power off after 30 minutes, and a maximum jaw opening of 1.37” inches (35mm).

The Model 325 utilizes a 9V battery (NEDA 1604 IEC 6F22 JIS 006P) with an expected life of approximately 200 hours. Its compact size (1.69(H) x 2.95(L) x 8.58(D)) and lightweight (13.24 oz including battery) makes the Model 325 ideal for single-handed operation .

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 325
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1231936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp-on Tester (AC, True RMS, 2000A) - CL155 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details