Fluke Clamp Meter LH1050

Description
The LH1050 is a 600 V, 1 kA clamp on power meter from Fluke. Features: AC and DC clamp on current measurement up to 1000A W, VA, VAR and power factor measurement, even for distorted waveforms Built in 3 phase power capability for balanced loads TRMS and Frequency measurement for current and voltage Bargraph and digital display for dual parameters External data logging to a PC Min, max average recording and complete data set memory IEC1010 Cat III 600 V for enhanced safety in hazardous voltage areas EMC hardened for power electronics applications EL Backlight for improved visibilit New enhanced EMC performance for power electronics applications New 40A, 4kW ranges EL backlight Accessories: Battery Pair of measuring leads Operating instructions and pouch The Fluke LH1050 true RMS clamp on power meter has True RMS AC and DC current measurement capability up to 2000 A and analog outputs for use with oscilloscopes and recorders. In addition to AC/DC capability, the use of Hall Effect ensures accurate low frequency and high current measurements are possible in a compact instrument design. Maximum overload currents are much higher than for conventional current transformer designs improving safety and reliability. The image is for reference only. See product specification for details.
Description
The LH1050 is a 600 V, 1 kA clamp on power meter from Fluke. Features: AC and DC clamp on current measurement up to 1000A W, VA, VAR and power factor measurement, even for distorted waveforms Built in 3 phase power capability for balanced loads TRMS and Frequency measurement for current and voltage Bargraph and digital display for dual parameters External data logging to a PC Min, max average recording and complete data set memory IEC1010 Cat III 600 V for enhanced safety in hazardous voltage areas EMC hardened for power electronics applications EL Backlight for improved visibilit New enhanced EMC performance for power electronics applications New 40A, 4kW ranges EL backlight Accessories: Battery Pair of measuring leads Operating instructions and pouch The Fluke LH1050 true RMS clamp on power meter has True RMS AC and DC current measurement capability up to 2000 A and analog outputs for use with oscilloscopes and recorders. In addition to AC/DC capability, the use of Hall Effect ensures accurate low frequency and high current measurements are possible in a compact instrument design. Maximum overload currents are much higher than for conventional current transformer designs improving safety and reliability. The image is for reference only. See product specification for details.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter LH1050
The LH1050 is a 600 V, 1 kA clamp on power meter from Fluke. Features: AC and DC clamp on current measurement up to 1000A W, VA, VAR and power factor measurement, even for distorted waveforms Built in 3 phase power capability for balanced loads TRMS and Frequency measurement for current and voltage Bargraph and digital display for dual parameters External data logging to a PC Min, max average recording and complete data set memory IEC1010 Cat III 600 V for enhanced safety in hazardous voltage areas EMC hardened for power electronics applications EL Backlight for improved visibilit New enhanced EMC performance for power electronics applications New 40A, 4kW ranges EL backlight Accessories: Battery Pair of measuring leads Operating instructions and pouch The Fluke LH1050 true RMS clamp on power meter has True RMS AC and DC current measurement capability up to 2000 A and analog outputs for use with oscilloscopes and recorders. In addition to AC/DC capability, the use of Hall Effect ensures accurate low frequency and high current measurements are possible in a compact instrument design. Maximum overload currents are much higher than for conventional current transformer designs improving safety and reliability. The image is for reference only. See product specification for details.

The LH1050 is a 600 V, 1 kA clamp on power meter from Fluke.

Features:

  • AC and DC clamp on current measurement up to 1000A
  • W, VA, VAR and power factor measurement, even for distorted waveforms
  • Built in 3 phase power capability for balanced loads
  • TRMS and Frequency measurement for current and voltage
  • Bargraph and digital display for dual parameters
  • External data logging to a PC
  • Min, max average recording and complete data set memory
  • IEC1010 Cat III 600 V for enhanced safety in hazardous voltage areas
  • EMC hardened for power electronics applications
  • EL Backlight for improved visibilit
  • New enhanced EMC performance for power electronics applications
  • New 40A, 4kW ranges
  • EL backlight

Accessories:

  • Battery
  • Pair of measuring leads
  • Operating instructions and pouch

The Fluke LH1050 true RMS clamp on power meter has True RMS AC and DC current measurement capability up to 2000 A and analog outputs for use with oscilloscopes and recorders. In addition to AC/DC capability, the use of Hall Effect ensures accurate low frequency and high current measurements are possible in a compact instrument design. Maximum overload currents are much higher than for conventional current transformer designs improving safety and reliability.

The image is for reference only. See product specification for details.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number LH1050
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1924574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 10 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp-on Tester (True RMS, ACA, ACV, 600A) - CL135 - Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 600 amps
View Details