Fluke Clamp Meter I400

Description
The I400 is a 1 kV, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Companion to your DMM to measure up to 400 A AC 1 mA/Amp output guarantees easy reading on you meter Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating Specially designed to offer maximum utility in a very compact shape Take accurate current readings without breaking the circuit Soft non-slippery overmold handle prevents from accidental touching live wiring Max. conductor ø 32 mm Nominal current range: 400 A Continuous current range: 1 A - 400 A Maximum non-destructive current: 1000 A Lowest measurable current: 1 A Basic accuracy: 2% + 0.06 A, (45-400 Hz), (% reading + floorspec) Useable frequency: 5 Hz - 20 kHz Output level(s): 1 mA/A Safety Specifications Safety: CAT IV 600 V, CAT III, 1000 V Maximum voltage: 1000 V AC rms from earth to ground, in compliance with EN61010 Mechanical and General Specifications Warranty: 1 year Maximum conductor diameter: 32 mm (1.25 in) Maximum conductor size (busbar): 750 MCM Output cable length: 1.5 m (59 in) Shrouded banana plugs: Yes The Fluke i400 AC Current Clamp is a high-safety current clamp for digital multimeters. The current clamp provides accurate current measurements without breaking electric circuits, helping you take measurements safely with industry standard safety ratings.
Description
The I400 is a 1 kV, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Companion to your DMM to measure up to 400 A AC 1 mA/Amp output guarantees easy reading on you meter Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating Specially designed to offer maximum utility in a very compact shape Take accurate current readings without breaking the circuit Soft non-slippery overmold handle prevents from accidental touching live wiring Max. conductor ø 32 mm Nominal current range: 400 A Continuous current range: 1 A - 400 A Maximum non-destructive current: 1000 A Lowest measurable current: 1 A Basic accuracy: 2% + 0.06 A, (45-400 Hz), (% reading + floorspec) Useable frequency: 5 Hz - 20 kHz Output level(s): 1 mA/A Safety Specifications Safety: CAT IV 600 V, CAT III, 1000 V Maximum voltage: 1000 V AC rms from earth to ground, in compliance with EN61010 Mechanical and General Specifications Warranty: 1 year Maximum conductor diameter: 32 mm (1.25 in) Maximum conductor size (busbar): 750 MCM Output cable length: 1.5 m (59 in) Shrouded banana plugs: Yes The Fluke i400 AC Current Clamp is a high-safety current clamp for digital multimeters. The current clamp provides accurate current measurements without breaking electric circuits, helping you take measurements safely with industry standard safety ratings.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter I400
The I400 is a 1 kV, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Companion to your DMM to measure up to 400 A AC 1 mA/Amp output guarantees easy reading on you meter Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating Specially designed to offer maximum utility in a very compact shape Take accurate current readings without breaking the circuit Soft non-slippery overmold handle prevents from accidental touching live wiring Max. conductor ø 32 mm Nominal current range: 400 A Continuous current range: 1 A - 400 A Maximum non-destructive current: 1000 A Lowest measurable current: 1 A Basic accuracy: 2% + 0.06 A, (45-400 Hz), (% reading + floorspec) Useable frequency: 5 Hz - 20 kHz Output level(s): 1 mA/A Safety Specifications Safety: CAT IV 600 V, CAT III, 1000 V Maximum voltage: 1000 V AC rms from earth to ground, in compliance with EN61010 Mechanical and General Specifications Warranty: 1 year Maximum conductor diameter: 32 mm (1.25 in) Maximum conductor size (busbar): 750 MCM Output cable length: 1.5 m (59 in) Shrouded banana plugs: Yes The Fluke i400 AC Current Clamp is a high-safety current clamp for digital multimeters. The current clamp provides accurate current measurements without breaking electric circuits, helping you take measurements safely with industry standard safety ratings.

The I400 is a 1 kV, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Companion to your DMM to measure up to 400 A AC
  • 1 mA/Amp output guarantees easy reading on you meter
  • Only current clamp available with a CAT IV 600 V / CAT III 1000 V safety rating
  • Specially designed to offer maximum utility in a very compact shape
  • Take accurate current readings without breaking the circuit
  • Soft non-slippery overmold handle prevents from accidental touching live wiring
  • Max. conductor Ø 32 mm
  • Nominal current range: 400 A
  • Continuous current range: 1 A - 400 A
  • Maximum non-destructive current: 1000 A
  • Lowest measurable current: 1 A
  • Basic accuracy: 2% + 0.06 A, (45-400 Hz), (% reading + floorspec)
  • Useable frequency: 5 Hz - 20 kHz
  • Output level(s): 1 mA/A

Safety Specifications

  • Safety: CAT IV 600 V, CAT III, 1000 V
  • Maximum voltage: 1000 V AC rms from earth to ground, in compliance with EN61010

Mechanical and General Specifications

  • Warranty: 1 year
  • Maximum conductor diameter: 32 mm (1.25 in)
  • Maximum conductor size (busbar): 750 MCM
  • Output cable length: 1.5 m (59 in)
  • Shrouded banana plugs: Yes

The Fluke i400 AC Current Clamp is a high-safety current clamp for digital multimeters. The current clamp provides accurate current measurements without breaking electric circuits, helping you take measurements safely with industry standard safety ratings.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I400
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1925800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter, AC W/ Temperature - ST-335 - REED-Direct
Specs
Measurement Type AC / DC
Special Measurement Types Temp - T/C
DC Voltage 0.0 to 600 volts
View Details