Fluke Clamp Meter 902 FC

Description
The 902 FC is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 200 µA DC current measurements to measure flame rod Extended resistance range to measure thermistors up to 60kω Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage measurement Temperature measurement from -10 °C to 400 °C (14 °F to 752 °F) 1000 µF capacitance measurement DC Current measurement to 200 µA True-RMS voltage and current for accurate measurements on non-linear signals Resistance measurement to 60 kω Min and max recording to capture variations automatically CAT III 600V, CAT IV 300V safety rating TPAK magnetic strap (optional) allows you to conveniently hang the meter while using the probes Ergonomic design fits in your hand and can be used while wearing personal protective equipment Large, easy-to-read backlit display Three-year warranty Includes: TL75 test leads (1 pair) 80BK integrated DMM temperature probe (1) AA alkaline batteries (2) Soft carrying case User's manual Statement of calibration The Fluke 902 FC True-RMS HVAC Clamp Meter, a wireless Fluke Connect®-enabled meter, improves the productivity of HVAC technicians in the field. The rugged dual rated - CAT III, 600 /CAT IV, 300 V - meter performs the essential measurements of HVAC systems-microamps for testing pilot light sensors, resistance up to 60 kilohms, AC current, AC/DC voltage, capacitance and contact temperature-eliminat ing the need to carry multiple tools. Its small body is easy to hold and the jaw fits perfectly in tight work spaces.
Datasheet
Description
The 902 FC is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 200 µA DC current measurements to measure flame rod Extended resistance range to measure thermistors up to 60kω Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage measurement Temperature measurement from -10 °C to 400 °C (14 °F to 752 °F) 1000 µF capacitance measurement DC Current measurement to 200 µA True-RMS voltage and current for accurate measurements on non-linear signals Resistance measurement to 60 kω Min and max recording to capture variations automatically CAT III 600V, CAT IV 300V safety rating TPAK magnetic strap (optional) allows you to conveniently hang the meter while using the probes Ergonomic design fits in your hand and can be used while wearing personal protective equipment Large, easy-to-read backlit display Three-year warranty Includes: TL75 test leads (1 pair) 80BK integrated DMM temperature probe (1) AA alkaline batteries (2) Soft carrying case User's manual Statement of calibration The Fluke 902 FC True-RMS HVAC Clamp Meter, a wireless Fluke Connect®-enabled meter, improves the productivity of HVAC technicians in the field. The rugged dual rated - CAT III, 600 /CAT IV, 300 V - meter performs the essential measurements of HVAC systems-microamps for testing pilot light sensors, resistance up to 60 kilohms, AC current, AC/DC voltage, capacitance and contact temperature-eliminat ing the need to carry multiple tools. Its small body is easy to hold and the jaw fits perfectly in tight work spaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 902 FC
The 902 FC is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 200 µA DC current measurements to measure flame rod Extended resistance range to measure thermistors up to 60kω Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage measurement Temperature measurement from -10 °C to 400 °C (14 °F to 752 °F) 1000 µF capacitance measurement DC Current measurement to 200 µA True-RMS voltage and current for accurate measurements on non-linear signals Resistance measurement to 60 kω Min and max recording to capture variations automatically CAT III 600V, CAT IV 300V safety rating TPAK magnetic strap (optional) allows you to conveniently hang the meter while using the probes Ergonomic design fits in your hand and can be used while wearing personal protective equipment Large, easy-to-read backlit display Three-year warranty Includes: TL75 test leads (1 pair) 80BK integrated DMM temperature probe (1) AA alkaline batteries (2) Soft carrying case User's manual Statement of calibration The Fluke 902 FC True-RMS HVAC Clamp Meter, a wireless Fluke Connect®-enabled meter, improves the productivity of HVAC technicians in the field. The rugged dual rated - CAT III, 600 /CAT IV, 300 V - meter performs the essential measurements of HVAC systems-microamps for testing pilot light sensors, resistance up to 60 kilohms, AC current, AC/DC voltage, capacitance and contact temperature-eliminat ing the need to carry multiple tools. Its small body is easy to hold and the jaw fits perfectly in tight work spaces.

The 902 FC is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • 200 µA DC current measurements to measure flame rod
  • Extended resistance range to measure thermistors up to 60kΩ
  • Capture flue gas temperature
  • Measure start and run motor capacitors
  • Measure performance of variable frequency drives
  • Measurement capability
  • 600 A AC current measurement
  • 600 V AC and DC voltage measurement
  • Temperature measurement from -10 °C to 400 °C (14 °F to 752 °F)
  • 1000 µF capacitance measurement
  • DC Current measurement to 200 µA
  • True-RMS voltage and current for accurate measurements on non-linear signals
  • Resistance measurement to 60 kΩ
  • Min and max recording to capture variations automatically
  • CAT III 600V, CAT IV 300V safety rating
  • TPAK magnetic strap (optional) allows you to conveniently hang the meter while using the probes
  • Ergonomic design fits in your hand and can be used while wearing personal protective equipment
  • Large, easy-to-read backlit display
  • Three-year warranty

Includes:

  • TL75 test leads (1 pair)
  • 80BK integrated DMM temperature probe (1)
  • AA alkaline batteries (2)
  • Soft carrying case
  • User's manual
  • Statement of calibration

The Fluke 902 FC True-RMS HVAC Clamp Meter, a wireless Fluke Connect®-enabled meter, improves the productivity of HVAC technicians in the field. The rugged dual rated - CAT III, 600 /CAT IV, 300 V - meter performs the essential measurements of HVAC systems-microamps for testing pilot light sensors, resistance up to 60 kilohms, AC current, AC/DC voltage, capacitance and contact temperature-eliminating the need to carry multiple tools. Its small body is easy to hold and the jaw fits perfectly in tight work spaces.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 902 FC
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 1232290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Multimeters - 8111316 - RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details
2 suppliers