Megger Clamp Meters 1005-572

Description
Megger 1005-572 Clamp Meter
Request a Quote Datasheet
Description
Megger 1005-572 Clamp Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 1815028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815028
Clamp Meters 1815028
Megger 1005-572 Clamp Meter

Megger 1005-572 Clamp Meter

Supplier's Site
Clamp Meters - 1815026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815026
Clamp Meters 1815026
Megger 1005-572 Clamp Meter

Megger 1005-572 Clamp Meter

Supplier's Site
Clamp Meters - 1815006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815006
Clamp Meters 1815006
Megger 1005-572 Clamp Meter

Megger 1005-572 Clamp Meter

Supplier's Site
Clamp Meter 1005-572
The DCM1500 (1005-572) is a 1 kV, 1.5 kA TRMS clamp meter from Megger. Additional Features: DC and AC current up to 1500 A True RMS measurement for greater accuracy Large jaw size safely assists with uninsulated conductor measurements 750 VAC and 1000 VDC Resistance, continuity and frequency Peak, min/max and data-hold functions Accessories: Battery Pouch Test leads red and black Replacement test leads Applications: The DCM1500 is designed to be used on electrical systems and equipment where there is a need to measure current, volts, resistance and frequency. It is therefore intended for use while installing, maintaining, fault-inding or monitoring those systems. The tactile barrier below the jaws of the instrument ensures a safe working distance for the operator’s hand when measuring current on live uninsulated conductors, although additional personal protection must still be used. The min/max and peak-hold enable maximum load currents from equipment to be identiied such as start-up currents to motors and heaters. With the added beneit of d.c. current measurement, it can also be used in applications including domestic power generation from solar panels and wind-turbines; battery monitoring; automotive uses for charging and load circuits; electric vehicle servicing such as fork-lift trucks; lift maintenance; UPS commissioning, servicing and maintenance; electro-plating plants and welding equipment servicing. Measuring up to 1500 A ac or dc the DCM1500 also offers 750 Vac and 1000 Vdc ranges making the instrument ideal for use in the installation, maintenance, monitoring or checking of large a.c. or d.c. electrical systems and equipment. The large clear digits of the numeric display are complemented by the high-resolution digital bar graph, useful for indicating trending and luctuation of measurement. The backlight assists use in poorly lit areas such as distribution cupboards and corners of switchrooms; and the data-hold feature enables use on dificult access cables where otherwise the display may be impossible to see. Min/Max hold provides the ability to store the maximum and minimum d.c. or rms values over a period of time. While storage is taking place, either the present, maximum or minimum value can be displayed. Peak hold stores the maximum and minimum peak value of an a.c. signal at a 10 ms sample rate. The auto-off feature automatically places the meter in power-save mode after 30 minutes from power-on, but this can be disabled if required for min/max measurements. Using the Relative mode (REL), a stable value can be stored, the instrument zeroed at that point, and then any variation from that value is displayed as a direct measurement relative to it. The DCM1500 is safety rated to IEC 61010-1 CAT IV 600 V, and is drop-tested to 1.2 m onto a hard loor. It is supplied with test leads and a carry case, and a full 1-year manufacturer’s warranty.

The DCM1500 (1005-572) is a 1 kV, 1.5 kA TRMS clamp meter from Megger.

Additional Features:

  • DC and AC current up to 1500 A
  • True RMS measurement for greater accuracy
  • Large jaw size safely assists with uninsulated conductor measurements
  • 750 VAC and 1000 VDC
  • Resistance, continuity and frequency
  • Peak, min/max and data-hold functions

Accessories:

  • Battery
  • Pouch
  • Test leads red and black
  • Replacement test leads

Applications:

  • The DCM1500 is designed to be used on electrical systems and equipment where there is a need to measure current, volts, resistance and frequency. It is therefore intended for use while installing, maintaining, fault-inding or monitoring those systems.
  • The tactile barrier below the jaws of the instrument ensures a safe working distance for the operator’s hand when measuring current on live uninsulated conductors, although additional personal protection must still be used.
  • The min/max and peak-hold enable maximum load currents from equipment to be identiied such as start-up currents to motors and heaters.
  • With the added beneit of d.c. current measurement, it can also be used in applications including domestic power generation from solar panels and wind-turbines; battery monitoring; automotive uses for charging and load circuits; electric vehicle servicing such as fork-lift trucks; lift maintenance; UPS commissioning, servicing and maintenance; electro-plating plants and welding equipment servicing.

Measuring up to 1500 A ac or dc the DCM1500 also offers 750 Vac and 1000 Vdc ranges making the instrument ideal for use in the installation, maintenance, monitoring or checking of large a.c. or d.c. electrical systems and equipment.

The large clear digits of the numeric display are complemented by the high-resolution digital bar graph, useful for indicating trending and luctuation of measurement. The backlight assists use in poorly lit areas such as distribution cupboards and corners of switchrooms; and the data-hold feature enables use on dificult access cables where otherwise the display may be impossible to see. Min/Max hold provides the ability to store the maximum and minimum d.c. or rms values over a period of time. While storage is taking place, either the present, maximum or minimum value can be displayed. Peak hold stores the maximum and minimum peak value of an a.c. signal at a 10 ms sample rate. The auto-off feature automatically places the meter in power-save mode after 30 minutes from power-on, but this can be disabled if required for min/max measurements.

Using the Relative mode (REL), a stable value can be stored, the instrument zeroed at that point, and then any variation from that value is displayed as a direct measurement relative to it.

The DCM1500 is safety rated to IEC 61010-1 CAT IV 600 V, and is drop-tested to 1.2 m onto a hard loor. It is supplied with test leads and a carry case, and a full 1-year manufacturer’s warranty.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 1815028 1005-572
Product Name Clamp Meters Clamp Meter
Measurement Type AC; DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp-on Tester (True RMS, ACA, ACV, 600A) - CL135 - Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 600 amps
View Details