The LH2040 is a 1 kV, 2 kA clamp on multi meter from Fluke.
Features:
2000A
AC and DC Amps, Volts, Ohms, Diode and Continuity Test
Large jaw capacity takes 50mm or 2 x 30mm cables
True RMS measurement of complex waveforms and analysis of AC and DC current components
Auto-ranging and Auto-zeroing
Excellent accuracy, even for distorted or nonsinusoidal A and V
Display-Hold and Max-Hold (surge) modes for convenience in use
Analogue outputs for recorder, logger or oscilloscope
Conformance to IEC1010 and EMC standards
High Accuracy
Advanced jaw design means that the Fluke LH2040 accuracy is little affected by external magnetic fields or off-centre conductor positioning. Utilisation of Hall effect technology ensures a broad flat frequency response resulting in optimum accuracy even when harmonics are present.
IEC 1010 and EMC Conformance
IEC 1010 safety features including a tactile barrier and special jaw design provide the user with confidence when making measurements in hazardous voltage areas.
Conformance to EMC standards ensures high reliability through reduced susceptibility to electromagnetic interference.
True RMS measurement
By using True RMS measurement techniques the Fluke LH2040 avoids errors (up to 50%) which can occur when nonsinusoidal waveforms created by today’s complex loads are measured using traditional average-reading techniques. True RMS measurements are available for AC, DC (A, V) and AC+DC (A).
Advantages
AC, DC and AC + DC True RMS current measurement
The Fluke LH2040 is a 1 kV, 2 kA clamp-on multimeter.
The LH2040 is a 1 kV, 2 kA clamp on multi meter from Fluke.
Features:
- 2000A
- AC and DC Amps, Volts, Ohms, Diode and Continuity Test
- Large jaw capacity takes 50mm or 2 x 30mm cables
- True RMS measurement of complex waveforms and analysis of AC and DC current components
- Auto-ranging and Auto-zeroing
- Excellent accuracy, even for distorted or nonsinusoidal A and V
- Display-Hold and Max-Hold (surge) modes for convenience in use
- Analogue outputs for recorder, logger or oscilloscope
- Conformance to IEC1010 and EMC standards
High Accuracy
- Advanced jaw design means that the Fluke LH2040 accuracy is little affected by external magnetic fields or off-centre conductor positioning. Utilisation of Hall effect technology ensures a broad flat frequency response resulting in optimum accuracy even when harmonics are present.
IEC 1010 and EMC Conformance
- IEC 1010 safety features including a tactile barrier and special jaw design provide the user with confidence when making measurements in hazardous voltage areas.
- Conformance to EMC standards ensures high reliability through reduced susceptibility to electromagnetic interference.
True RMS measurement
- By using True RMS measurement techniques the Fluke LH2040 avoids errors (up to 50%) which can occur when nonsinusoidal waveforms created by today’s complex loads are measured using traditional average-reading techniques. True RMS measurements are available for AC, DC (A, V) and AC+DC (A).
Advantages
- AC, DC and AC + DC True RMS current measurement
The Fluke LH2040 is a 1 kV, 2 kA clamp-on multimeter.