Fluke Clamp Meter I410-KIT

Description
The I410-KIT is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Accessories: Carry case Specifications: Measurement type - Hall sensor Nominal current range - 400 A, AC/DC Continuous current range - 1 A - 400 A AC/DC Maximum non-destructive current - 400 A Lowest measurable current - 0.5 A Basic accuracy - 3.5% + 0.5 A (% reading + floorspec) Useable frequency - DC - 3 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke I410-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.
Description
The I410-KIT is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Accessories: Carry case Specifications: Measurement type - Hall sensor Nominal current range - 400 A, AC/DC Continuous current range - 1 A - 400 A AC/DC Maximum non-destructive current - 400 A Lowest measurable current - 0.5 A Basic accuracy - 3.5% + 0.5 A (% reading + floorspec) Useable frequency - DC - 3 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke I410-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter I410-KIT
The I410-KIT is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Accessories: Carry case Specifications: Measurement type - Hall sensor Nominal current range - 400 A, AC/DC Continuous current range - 1 A - 400 A AC/DC Maximum non-destructive current - 400 A Lowest measurable current - 0.5 A Basic accuracy - 3.5% + 0.5 A (% reading + floorspec) Useable frequency - DC - 3 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke I410-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.

The I410-KIT is a 600 V, 400 A clamp meter from Fluke.

Features:

  • Battery-powered Hall-effect probe measures 1A to 400 A
  • 1mV/Amp output guarantees easy reading on your meter
  • Take accurate current readings without breaking the circuit
  • Maximum conductor Ø 32 mm
  • CAT III 600 V safety rating
  • Also available with softcase for DMM and clamp (i410 kit)
  • One year warranty

Accessories:

  • Carry case

Specifications:

  • Measurement type - Hall sensor
  • Nominal current range - 400 A, AC/DC
  • Continuous current range - 1 A - 400 A AC/DC
  • Maximum non-destructive current - 400 A
  • Lowest measurable current - 0.5 A
  • Basic accuracy - 3.5% + 0.5 A (% reading + floorspec)
  • Useable frequency - DC - 3 kHz
  • Output level(s) - 1 mV/A
  • Zero error adjustment - Yes

The Fluke I410-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I410-KIT
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1925796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Compact DMM/AC Clamp Meter - HHM61 - OMEGA Engineering, Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Diode test; Temp - T/C
Options & Features Overload Protection; Range Switch
View Details