B&K Precision Clamp Meter 316

Description
The 316 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Auto power off 4 Digit LCD display Low battery indicator 0.49” Clamp opening Overload protection AC/DC Amp ranges 10A, 80A & 100A 1mA (10A range) & 10mA resolution Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms The BK Precision 316 is the perfect Clamp Meter for many electronic applications. The BK Precision 316 was designed to measure smaller amounts of current, so it is ideal for quick non-intrusive current measurements.
Datasheet
Description
The 316 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Auto power off 4 Digit LCD display Low battery indicator 0.49” Clamp opening Overload protection AC/DC Amp ranges 10A, 80A & 100A 1mA (10A range) & 10mA resolution Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms The BK Precision 316 is the perfect Clamp Meter for many electronic applications. The BK Precision 316 was designed to measure smaller amounts of current, so it is ideal for quick non-intrusive current measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 316 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
316
Clamp Meter 316
The 316 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Auto power off 4 Digit LCD display Low battery indicator 0.49” Clamp opening Overload protection AC/DC Amp ranges 10A, 80A & 100A 1mA (10A range) & 10mA resolution Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms The BK Precision 316 is the perfect Clamp Meter for many electronic applications. The BK Precision 316 was designed to measure smaller amounts of current, so it is ideal for quick non-intrusive current measurements.

The 316 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Auto power off
  • 4 Digit LCD display
  • Low battery indicator
  • 0.49” Clamp opening
  • Overload protection
  • AC/DC Amp ranges 10A, 80A & 100A
  • 1mA (10A range) & 10mA resolution
  • Measures current between 5% to 100% full scale
  • Measures AC/DC Volts to 600V
  • Measures resistance to 10K ohms

The BK Precision 316 is the perfect Clamp Meter for many electronic applications. The BK Precision 316 was designed to measure smaller amounts of current, so it is ideal for quick non-intrusive current measurements.

Supplier's Site Datasheet
Meter; 10 A, 80 A, 80-100 A (AC/DC); 600 VAC/VDC; 10 Kilohms; 1 mA @ 10 A - 70146126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter; 10 A, 80 A, 80-100 A (AC/DC); 600 VAC/VDC; 10 Kilohms; 1 mA @ 10 A
70146126
Meter; 10 A, 80 A, 80-100 A (AC/DC); 600 VAC/VDC; 10 Kilohms; 1 mA @ 10 A 70146126
10 A, 80 A, 80-100 A (AC⁄DC), 600 VAC⁄VDC Ratings, Clamp Meter The 316 is the perfect Clamp Meter for many electronic applications. Because this meter was designed to measure smaller amounts of current it is ideal for quick non-intrusive current measurements. Features Auto Power Off 4 -Digit LCD Display Low Battery Indicator 0.49" Clamp Opening Overload Protection AC/DC Amp Ranges 10 A, 80 A and 100 A 1 mA (10 A Range) and 10 mA Resolution Measures Current Between 5% to 100% Full Scale Measures AC/DC Volts to 600 V Measures Resistance to 10 Kω

10 A, 80 A, 80-100 A (AC⁄DC), 600 VAC⁄VDC Ratings, Clamp Meter
The 316 is the perfect Clamp Meter for many electronic applications. Because this meter was designed to measure smaller amounts of current it is ideal for quick non-intrusive current measurements.
Features

  • Auto Power Off
  • 4 -Digit LCD Display
  • Low Battery Indicator
  • 0.49" Clamp Opening
  • Overload Protection
  • AC/DC Amp Ranges 10 A, 80 A and 100 A
  • 1 mA (10 A Range) and 10 mA Resolution
  • Measures Current Between 5% to 100% Full Scale
  • Measures AC/DC Volts to 600 V
  • Measures Resistance to 10 KΩ
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Clamp Meters Digital Ammeters
Product Number 316 70146126
Product Name Clamp Meter Meter; 10 A, 80 A, 80-100 A (AC/DC); 600 VAC/VDC; 10 Kilohms; 1 mA @ 10 A
Form Factor Clamp Meter
Unlock Full Specs
to access all available technical data