B&K Precision Clamp Meter 350B

Description
The 350B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measure AC current up to 1000A Jaw openings 2.24" 3¾ digit, 2000 count display Continuity and diode test Frequency measurements to 32 kHz AC voltage and current measurements Resistance measurements Audible continuity Data hold Low battery indicator Overload protection CE Approval The BK 350B measures AC current up to 1000A, AC voltage to 750V, DC voltage to 1000V and resistance to 30M ohms. The BK Precision 350B allows for non invasive current measurements.
Datasheet
Description
The 350B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measure AC current up to 1000A Jaw openings 2.24" 3¾ digit, 2000 count display Continuity and diode test Frequency measurements to 32 kHz AC voltage and current measurements Resistance measurements Audible continuity Data hold Low battery indicator Overload protection CE Approval The BK 350B measures AC current up to 1000A, AC voltage to 750V, DC voltage to 1000V and resistance to 30M ohms. The BK Precision 350B allows for non invasive current measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 350B
The 350B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measure AC current up to 1000A Jaw openings 2.24" 3¾ digit, 2000 count display Continuity and diode test Frequency measurements to 32 kHz AC voltage and current measurements Resistance measurements Audible continuity Data hold Low battery indicator Overload protection CE Approval The BK 350B measures AC current up to 1000A, AC voltage to 750V, DC voltage to 1000V and resistance to 30M ohms. The BK Precision 350B allows for non invasive current measurements.

The 350B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Measure AC current up to 1000A
  • Jaw openings 2.24"
  • 3¾ digit, 2000 count display
  • Continuity and diode test
  • Frequency measurements to 32 kHz
  • AC voltage and current measurements
  • Resistance measurements
  • Audible continuity
  • Data hold
  • Low battery indicator
  • Overload protection
  • CE Approval

The BK 350B measures AC current up to 1000A, AC voltage to 750V, DC voltage to 1000V and resistance to 30M ohms. The BK Precision 350B allows for non invasive current measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 350B
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1231935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
UT219DS Dual-Display AC/DC Industrial Clamp Meter - UT219DS - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Delta Series Clamp Meters -  - Sifam Tinsley UK
Specs
Measurement Type AC; DC; AC / DC
Special Measurement Types Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
Options & Features Battery powered
View Details