Fluke Clamp Meter 381

Description
The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 1000 A AC and DC current measurement with fixed jaw 2500 A AC current measurement with iFlex™ flexible current probe 1000 V AC and DC voltage measurement CAT IV 600 V, CAT III 1000 V True-RMS AC voltage and current for accurate measurements on non-linear signals Frequency measurement to 500 Hz with both jaw and iFlex™ 60 kω resistance measurement with continuity detection Min, max, average and inrush recording to capture variations automatically Three-year warranty Includes: 18-inch iFlex® flexible current probe Coated instruction card Safety information sheet Soft carrying case TL75 test leads Five AA Alkaline batteries The Fluke 381 is the first clamp meter with a detachable, remote display and iFlex™ flexible current probe for easier, faster, safer measurements. The new Fluke 381 does everything you would expect from a clamp meter, and then lets you remove the display for even more flexibility. Now one technician can do jobs that used to require two people. Clamp the Fluke 381 around a conductor, remove the display and walk across the room to operate controls or remove protective equipment, all while watching real-time readings. The new iFlex flexible current probe (included) expands the measurement range to 2500 A AC while providing increased display flexibility, ability to measure awkward sized conductors and improved wire access.
Description
The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 1000 A AC and DC current measurement with fixed jaw 2500 A AC current measurement with iFlex™ flexible current probe 1000 V AC and DC voltage measurement CAT IV 600 V, CAT III 1000 V True-RMS AC voltage and current for accurate measurements on non-linear signals Frequency measurement to 500 Hz with both jaw and iFlex™ 60 kω resistance measurement with continuity detection Min, max, average and inrush recording to capture variations automatically Three-year warranty Includes: 18-inch iFlex® flexible current probe Coated instruction card Safety information sheet Soft carrying case TL75 test leads Five AA Alkaline batteries The Fluke 381 is the first clamp meter with a detachable, remote display and iFlex™ flexible current probe for easier, faster, safer measurements. The new Fluke 381 does everything you would expect from a clamp meter, and then lets you remove the display for even more flexibility. Now one technician can do jobs that used to require two people. Clamp the Fluke 381 around a conductor, remove the display and walk across the room to operate controls or remove protective equipment, all while watching real-time readings. The new iFlex flexible current probe (included) expands the measurement range to 2500 A AC while providing increased display flexibility, ability to measure awkward sized conductors and improved wire access.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 381 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
381
Clamp Meter 381
The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 1000 A AC and DC current measurement with fixed jaw 2500 A AC current measurement with iFlex™ flexible current probe 1000 V AC and DC voltage measurement CAT IV 600 V, CAT III 1000 V True-RMS AC voltage and current for accurate measurements on non-linear signals Frequency measurement to 500 Hz with both jaw and iFlex™ 60 kω resistance measurement with continuity detection Min, max, average and inrush recording to capture variations automatically Three-year warranty Includes: 18-inch iFlex® flexible current probe Coated instruction card Safety information sheet Soft carrying case TL75 test leads Five AA Alkaline batteries The Fluke 381 is the first clamp meter with a detachable, remote display and iFlex™ flexible current probe for easier, faster, safer measurements. The new Fluke 381 does everything you would expect from a clamp meter, and then lets you remove the display for even more flexibility. Now one technician can do jobs that used to require two people. Clamp the Fluke 381 around a conductor, remove the display and walk across the room to operate controls or remove protective equipment, all while watching real-time readings. The new iFlex flexible current probe (included) expands the measurement range to 2500 A AC while providing increased display flexibility, ability to measure awkward sized conductors and improved wire access.

The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • 1000 A AC and DC current measurement with fixed jaw
  • 2500 A AC current measurement with iFlex™ flexible current probe
  • 1000 V AC and DC voltage measurement
  • CAT IV 600 V, CAT III 1000 V
  • True-RMS AC voltage and current for accurate measurements on non-linear signals
  • Frequency measurement to 500 Hz with both jaw and iFlex™
  • 60 kΩ resistance measurement with continuity detection
  • Min, max, average and inrush recording to capture variations automatically
  • Three-year warranty

Includes:

  • 18-inch iFlex® flexible current probe
  • Coated instruction card
  • Safety information sheet
  • Soft carrying case
  • TL75 test leads
  • Five AA Alkaline batteries

The Fluke 381 is the first clamp meter with a detachable, remote display and iFlex™ flexible current probe for easier, faster, safer measurements.
The new Fluke 381 does everything you would expect from a clamp meter, and then lets you remove the display for even more flexibility. Now one technician can do jobs that used to require two people. Clamp the Fluke 381 around a conductor, remove the display and walk across the room to operate controls or remove protective equipment, all while watching real-time readings.
The new iFlex flexible current probe (included) expands the measurement range to 2500 A AC while providing increased display flexibility, ability to measure awkward sized conductors and improved wire access.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 381
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1233400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp-on Power Meter - HHM98P - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Measurement Type AC / DC
AC Voltage 0.0 to 600 volts
AC Current 0.0 to 1000 amps
View Details