Fluke Clamp Meter 365

Description
The 365 is a 600 Volts clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 200 A AC and DC current measurement with detachable jaw 600 V AC and DC voltage measurement Detachable jaw makes accessing wires and viewing the display easier Built in flashlight/torch allows for easy illumination and identification of wires CAT III 600 V Compact design fits in your hand and can be used while wearing protective equipment State of the art signal processing allows for use in noisy electrical environments while providing stable readings Large, easy to read, backlight display automatically sets the correct measurement range so you do not need to change switch positions while taking a measurement Three-year warranty Soft carrying case The Fluke 365 is a new, innovative Fluke clamp meter, offering a thin, small jaw design that makes it easy to get around tightly packed wires. It is is a rugged meter perfect for jobs where access to wires is difficult. The thin, small jaw of the 365 is detachable with a flexible lead, which makes gaining access to wires and viewing the display easier than ever.
Description
The 365 is a 600 Volts clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 200 A AC and DC current measurement with detachable jaw 600 V AC and DC voltage measurement Detachable jaw makes accessing wires and viewing the display easier Built in flashlight/torch allows for easy illumination and identification of wires CAT III 600 V Compact design fits in your hand and can be used while wearing protective equipment State of the art signal processing allows for use in noisy electrical environments while providing stable readings Large, easy to read, backlight display automatically sets the correct measurement range so you do not need to change switch positions while taking a measurement Three-year warranty Soft carrying case The Fluke 365 is a new, innovative Fluke clamp meter, offering a thin, small jaw design that makes it easy to get around tightly packed wires. It is is a rugged meter perfect for jobs where access to wires is difficult. The thin, small jaw of the 365 is detachable with a flexible lead, which makes gaining access to wires and viewing the display easier than ever.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 365 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
365
Clamp Meter 365
The 365 is a 600 Volts clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 200 A AC and DC current measurement with detachable jaw 600 V AC and DC voltage measurement Detachable jaw makes accessing wires and viewing the display easier Built in flashlight/torch allows for easy illumination and identification of wires CAT III 600 V Compact design fits in your hand and can be used while wearing protective equipment State of the art signal processing allows for use in noisy electrical environments while providing stable readings Large, easy to read, backlight display automatically sets the correct measurement range so you do not need to change switch positions while taking a measurement Three-year warranty Soft carrying case The Fluke 365 is a new, innovative Fluke clamp meter, offering a thin, small jaw design that makes it easy to get around tightly packed wires. It is is a rugged meter perfect for jobs where access to wires is difficult. The thin, small jaw of the 365 is detachable with a flexible lead, which makes gaining access to wires and viewing the display easier than ever.

The 365 is a 600 Volts clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • 200 A AC and DC current measurement with detachable jaw
  • 600 V AC and DC voltage measurement
  • Detachable jaw makes accessing wires and viewing the display easier
  • Built in flashlight/torch allows for easy illumination and identification of wires
  • CAT III 600 V
  • Compact design fits in your hand and can be used while wearing protective equipment
  • State of the art signal processing allows for use in noisy electrical environments while providing stable readings
  • Large, easy to read, backlight display automatically sets the correct measurement range so you do not need to change switch positions while taking a measurement
  • Three-year warranty
  • Soft carrying case

The Fluke 365 is a new, innovative Fluke clamp meter, offering a thin, small jaw design that makes it easy to get around tightly packed wires. It is is a rugged meter perfect for jobs where access to wires is difficult. The thin, small jaw of the 365 is detachable with a flexible lead, which makes gaining access to wires and viewing the display easier than ever.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 365
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
View Details
Clamp Meters - 1232384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp-On Tester (AC/DC 300A) - CL220 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 300 amps
View Details