Megger Clamp Meter 1000-219

Description
The DCM330 (1000-219) is a 1 kV, 200 A clamp meter from Megger. Additional Features: 200.0 A ac Open Jaw current measurement 0.1 V to 1000 V auto-ranging ac and dc voltage measurement 0.1 ω to 20.00 Mω resistance range Continuity buzzer and diode check Non-contact detection of AC voltage CAT III 1000V and CAT IV 600 V Compact pocket sized design Auto power-off Supplied with detachable test leads and carrycase Accessories: Batteries Pouch Test leads User guide Applications: The DCM330 is suitable for use anywhere where there is a requirement to measure ac current in single unshielded conductors less than 16mm diameter, or ac/dc voltages up to 1000 V, or resistances up to 20 Mω. Typical applications include domestic and industrial wiring installation fault-finding, basic load analysis, equipment commissioning and maintenance, machinery installations, etc. Note: The non-contact Voltfinder function is intended to identify live cables within the jaws, and is not suitable for use on shielded conductors such as armoured cable or those within or behind metallic or conductive panels, in metal conduit, etc. The Megger DCM330 Fork Multimeter is a convenient, compact instrument designed to measure ac current up to 200 A, and perform the basic functions of a basic multimeter. With ac and dc voltage measurements up to 1000 V and resistance measurements up to 20 Mω, a non-contact voltage detection facility and a continuity buzzer with diode check, the Megger DCM330 is a truly versatile instrument. All of these features combined into a single compactinstrument eliminate the need for separate multimeter and clampmeter. The large central range knob enables ambidextrous singlehanded use, and the separate voltage/resistance test leads can be disconnected when not in use. The open-jaw design of the clampmeter enable simple and fast measurements to be made on single conductors up to 16mm diameter. With no moving clamp parts, the Megger DCM330 is not susceptible to dirt, grit or moisture around the cable, so is equally ideal for use in dirty trenches or trunking; or clean laboratory conditions. It provides average responding RMS values, and with the conductor(s) positioned centrally and squarely within the jaws, achieves readings of better than 3% accuracy. The Megger DCM330 is auto-ranging on all ranges. Current measurement and the non-contact voltage sensor do not need the test leads; all other functions will require their use. The voltage detection function can identify the presence of live AC voltages from 50 V to 1000 V at 50 to 500 Hz.
Datasheet
Description
The DCM330 (1000-219) is a 1 kV, 200 A clamp meter from Megger. Additional Features: 200.0 A ac Open Jaw current measurement 0.1 V to 1000 V auto-ranging ac and dc voltage measurement 0.1 ω to 20.00 Mω resistance range Continuity buzzer and diode check Non-contact detection of AC voltage CAT III 1000V and CAT IV 600 V Compact pocket sized design Auto power-off Supplied with detachable test leads and carrycase Accessories: Batteries Pouch Test leads User guide Applications: The DCM330 is suitable for use anywhere where there is a requirement to measure ac current in single unshielded conductors less than 16mm diameter, or ac/dc voltages up to 1000 V, or resistances up to 20 Mω. Typical applications include domestic and industrial wiring installation fault-finding, basic load analysis, equipment commissioning and maintenance, machinery installations, etc. Note: The non-contact Voltfinder function is intended to identify live cables within the jaws, and is not suitable for use on shielded conductors such as armoured cable or those within or behind metallic or conductive panels, in metal conduit, etc. The Megger DCM330 Fork Multimeter is a convenient, compact instrument designed to measure ac current up to 200 A, and perform the basic functions of a basic multimeter. With ac and dc voltage measurements up to 1000 V and resistance measurements up to 20 Mω, a non-contact voltage detection facility and a continuity buzzer with diode check, the Megger DCM330 is a truly versatile instrument. All of these features combined into a single compactinstrument eliminate the need for separate multimeter and clampmeter. The large central range knob enables ambidextrous singlehanded use, and the separate voltage/resistance test leads can be disconnected when not in use. The open-jaw design of the clampmeter enable simple and fast measurements to be made on single conductors up to 16mm diameter. With no moving clamp parts, the Megger DCM330 is not susceptible to dirt, grit or moisture around the cable, so is equally ideal for use in dirty trenches or trunking; or clean laboratory conditions. It provides average responding RMS values, and with the conductor(s) positioned centrally and squarely within the jaws, achieves readings of better than 3% accuracy. The Megger DCM330 is auto-ranging on all ranges. Current measurement and the non-contact voltage sensor do not need the test leads; all other functions will require their use. The voltage detection function can identify the presence of live AC voltages from 50 V to 1000 V at 50 to 500 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 1000-219
The DCM330 (1000-219) is a 1 kV, 200 A clamp meter from Megger. Additional Features: 200.0 A ac Open Jaw current measurement 0.1 V to 1000 V auto-ranging ac and dc voltage measurement 0.1 ω to 20.00 Mω resistance range Continuity buzzer and diode check Non-contact detection of AC voltage CAT III 1000V and CAT IV 600 V Compact pocket sized design Auto power-off Supplied with detachable test leads and carrycase Accessories: Batteries Pouch Test leads User guide Applications: The DCM330 is suitable for use anywhere where there is a requirement to measure ac current in single unshielded conductors less than 16mm diameter, or ac/dc voltages up to 1000 V, or resistances up to 20 Mω. Typical applications include domestic and industrial wiring installation fault-finding, basic load analysis, equipment commissioning and maintenance, machinery installations, etc. Note: The non-contact Voltfinder function is intended to identify live cables within the jaws, and is not suitable for use on shielded conductors such as armoured cable or those within or behind metallic or conductive panels, in metal conduit, etc. The Megger DCM330 Fork Multimeter is a convenient, compact instrument designed to measure ac current up to 200 A, and perform the basic functions of a basic multimeter. With ac and dc voltage measurements up to 1000 V and resistance measurements up to 20 Mω, a non-contact voltage detection facility and a continuity buzzer with diode check, the Megger DCM330 is a truly versatile instrument. All of these features combined into a single compactinstrument eliminate the need for separate multimeter and clampmeter. The large central range knob enables ambidextrous singlehanded use, and the separate voltage/resistance test leads can be disconnected when not in use. The open-jaw design of the clampmeter enable simple and fast measurements to be made on single conductors up to 16mm diameter. With no moving clamp parts, the Megger DCM330 is not susceptible to dirt, grit or moisture around the cable, so is equally ideal for use in dirty trenches or trunking; or clean laboratory conditions. It provides average responding RMS values, and with the conductor(s) positioned centrally and squarely within the jaws, achieves readings of better than 3% accuracy. The Megger DCM330 is auto-ranging on all ranges. Current measurement and the non-contact voltage sensor do not need the test leads; all other functions will require their use. The voltage detection function can identify the presence of live AC voltages from 50 V to 1000 V at 50 to 500 Hz.

The DCM330 (1000-219) is a 1 kV, 200 A clamp meter from Megger.

Additional Features:

  • 200.0 A ac Open Jaw current measurement
  • 0.1 V to 1000 V auto-ranging ac and dc voltage measurement
  • 0.1 Ω to 20.00 MΩ resistance range
  • Continuity buzzer and diode check
  • Non-contact detection of AC voltage
  • CAT III 1000V and CAT IV 600 V
  • Compact pocket sized design
  • Auto power-off
  • Supplied with detachable test leads and carrycase

Accessories:

  • Batteries
  • Pouch
  • Test leads
  • User guide

Applications:

  • The DCM330 is suitable for use anywhere where there is a requirement to measure ac current in single unshielded conductors less than 16mm diameter, or ac/dc voltages up to 1000 V, or resistances up to 20 MΩ.
  • Typical applications include domestic and industrial wiring installation fault-finding, basic load analysis, equipment commissioning and maintenance, machinery installations, etc.
  • Note: The non-contact Voltfinder function is intended to identify live cables within the jaws, and is not suitable for use on shielded conductors such as armoured cable or those within or behind metallic or conductive panels, in metal conduit, etc.

The Megger DCM330 Fork Multimeter is a convenient, compact instrument designed to measure ac current up to 200 A, and perform the basic functions of a basic multimeter.

With ac and dc voltage measurements up to 1000 V and resistance measurements up to 20 MΩ, a non-contact voltage detection facility and a continuity buzzer with diode check, the Megger DCM330 is a truly versatile instrument. All of these features combined into a single compactinstrument eliminate the need for separate multimeter and clampmeter.

The large central range knob enables ambidextrous singlehanded use, and the separate voltage/resistance test leads can be disconnected when not in use.

The open-jaw design of the clampmeter enable simple and fast measurements to be made on single conductors up to 16mm diameter. With no moving clamp parts, the Megger DCM330 is not susceptible to dirt, grit or moisture around the cable, so is equally ideal for use in dirty trenches or trunking; or clean laboratory conditions. It provides average responding RMS values, and with the conductor(s) positioned centrally and squarely within the jaws, achieves readings of better than 3% accuracy.

The Megger DCM330 is auto-ranging on all ranges. Current measurement and the non-contact voltage sensor do not need the test leads; all other functions will require their use.

The voltage detection function can identify the presence of live AC voltages from 50 V to 1000 V at 50 to 500 Hz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 1000-219
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meters - 6991769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Clamp Meter, AC/DC W/ Temperature - ST-333 - REED-Direct
Specs
Measurement Type AC / DC
Special Measurement Types Temp - T/C
DC Voltage 0.0 to 600 volts
View Details