Megger Clamp Meter 1005-622

Description
The 1005-622 is a clamp meter from Megger. Features: DLRO100 DC Clamp (MCPD 100L) (X variant only) CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54 for protection against dust and moisture while testing Save, download and delete results (100X/H variants) Remote operation, Bluetooth® & asset/result tagging (100H variants) Applications: The need for accurate low resistance measurement is well known and very diverse. Description: A signiicant addition to the comprehensive range of Megger Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.
Datasheet
Description
The 1005-622 is a clamp meter from Megger. Features: DLRO100 DC Clamp (MCPD 100L) (X variant only) CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54 for protection against dust and moisture while testing Save, download and delete results (100X/H variants) Remote operation, Bluetooth® & asset/result tagging (100H variants) Applications: The need for accurate low resistance measurement is well known and very diverse. Description: A signiicant addition to the comprehensive range of Megger Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 1005-622
The 1005-622 is a clamp meter from Megger. Features: DLRO100 DC Clamp (MCPD 100L) (X variant only) CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker testing IP54 for protection against dust and moisture while testing Save, download and delete results (100X/H variants) Remote operation, Bluetooth® & asset/result tagging (100H variants) Applications: The need for accurate low resistance measurement is well known and very diverse. Description: A signiicant addition to the comprehensive range of Megger Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.

The 1005-622 is a clamp meter from Megger.

Features:

  • DLRO100 DC Clamp (MCPD 100L) (X variant only)
  • CAT IV 600 VAC / 500 VDC for safe operation
  • Lightweight 100 A battery powered unit for portability
  • High noise immunity for stable readings
  • Smooth DC Output for circuit breaker testing
  • IP54 for protection against dust and moisture while testing
  • Save, download and delete results (100X/H variants)
  • Remote operation, Bluetooth® & asset/result tagging (100H variants)

Applications:

The need for accurate low resistance measurement is well known and very diverse.

Description:

A signiicant addition to the comprehensive range of Megger Low Resistance Ohmmeters, DLRO100 enables low resistance measurement, across multiple applications, in areas without access to AC power. The integral Li-Ion battery supplies a constant 100 A current for up to 200 manual/auto tests to enable enhanced productivity in remote locations. With a focus on user safety, advanced design features ensure the safe operation of the instrument in the most adverse conditions, including a CAT IV 600 VAC / 500 VDC safety rating in accordance with IEC61010. The rugged design, intuitive interface and IP54 (lid open) rating ensure reliability and ease of use in the most arduous of conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 1005-622
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 2048337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 60 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details