The HT9022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
DC, AC + DC TRMS current up to 1000A
DC, AC + DC TRMS voltage up to 1000V
Resistance and continuity test
Frequency with test leads
Frequency with jaws
Phase sequence / 1 wire phase correlation
DC Power
Active, Reactive, Apparent power on Single phase systems
Active, Reactive energy on Single phase systems
Power Factor on Single phase systems
Harmonic voltage/current up to 25th with THD% calculation
Inrush current
Data logger with programmable IP
Autoranging
Backlight
Auto Power OFF
Data HOLD
MAX/MIN/CREST
PC connection via Bluetooth
Connection with Android devices
CAT IV 600V
Standard accessories:
YAAMK0000HT0: Couple of test leads
YAAMK0001HT0: Couple of alligator clips
YABRS0000NN0: Carrying bag
TOPVIEWS: PC Windows software
Batteries
ISO9000 calibration certificate
User manual on CD-ROM
Quick reference guide
Standards:
EMC 2004/108/CE Directive
CE MARK
LVD 2006/95/CE Directive
The HT9022 is a combination of a power quality analyzer, a phase sequence/conformity detector, a clamp meter and a voltage detector in one single handy device. The advanced design of HT9022 ensures reliable and accurate measurements under a wide range of operating conditions. HT9022 is the ideal instrument for troubleshooting power quality problems, calculating power factor correctors, recording energy consumption, recording DC power, etc. Unlike the data loggers that take snapshots of the electrical parameters in regular intervals, losing what happens between an interval and the next, HT9022 continuously records all electrical parameters as a true power quality analyzer.
The internal memory enables long-term recording for further download to (and analysis at) a PC, Android smartphone via Bluetooth connection. HT9022 is flexible and portable to grant the user the most reliable measurements with an easy-to-use interface.
The HT9022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
Additional Features:
- DC, AC + DC TRMS current up to 1000A
- DC, AC + DC TRMS voltage up to 1000V
- Resistance and continuity test
- Frequency with test leads
- Frequency with jaws
- Phase sequence / 1 wire phase correlation
- DC Power
- Active, Reactive, Apparent power on Single phase systems
- Active, Reactive energy on Single phase systems
- Power Factor on Single phase systems
- Harmonic voltage/current up to 25th with THD% calculation
- Inrush current
- Data logger with programmable IP
- Autoranging
- Backlight
- Auto Power OFF
- Data HOLD
- MAX/MIN/CREST
- PC connection via Bluetooth
- Connection with Android devices
- CAT IV 600V
Standard accessories:
- YAAMK0000HT0: Couple of test leads
- YAAMK0001HT0: Couple of alligator clips
- YABRS0000NN0: Carrying bag
- TOPVIEWS: PC Windows software
- Batteries
- ISO9000 calibration certificate
- User manual on CD-ROM
- Quick reference guide
Standards:
- EMC 2004/108/CE Directive
- CE MARK
- LVD 2006/95/CE Directive
The HT9022 is a combination of a power quality analyzer, a phase sequence/conformity detector, a clamp meter and a voltage detector in one single handy device. The advanced design of HT9022 ensures reliable and accurate measurements under a wide range of operating conditions. HT9022 is the ideal instrument for troubleshooting power quality problems, calculating power factor correctors, recording energy consumption, recording DC power, etc. Unlike the data loggers that take snapshots of the electrical parameters in regular intervals, losing what happens between an interval and the next, HT9022 continuously records all electrical parameters as a true power quality analyzer.
The internal memory enables long-term recording for further download to (and analysis at) a PC, Android smartphone via Bluetooth connection. HT9022 is flexible and portable to grant the user the most reliable measurements with an easy-to-use interface.