Fluke Clamp Meter I1010

Description
The I1010 is a 600 V, 1 kA clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measurement type: Hall sensor Nominal current range: 600 A, AC; 1000 A, DC Continuous current range: 1 A - 600 A, AC; 1 A - 1000 A, DC Maximum non-desctructive current: 1000 A Maximum voltage: 600 V Lowest measureable current: 0.5 A Basic accuracy: 2% + 0.5 A (% reading + floorspec) Useable frequency: DC - 10 kHz Output level(s): 1 mV/A Zero error adjustment Safety: CAT III, 600 V Battery life: 9 V, 60 h 1 Year Warranty The Fluke i1010 current clamp extends the current ranges of Fluke tools. The Fluke i1010 AC/DC current clamp is highly reliable, measures 1 A to 1000 A and provides accurate current reading without breaking the circuit. This clamp measures both ac and dc current with a large jaw, battery-powered Hall-effect probe that gives access to difficult to reach areas. Compatible with most Fluke multimeters.
Description
The I1010 is a 600 V, 1 kA clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measurement type: Hall sensor Nominal current range: 600 A, AC; 1000 A, DC Continuous current range: 1 A - 600 A, AC; 1 A - 1000 A, DC Maximum non-desctructive current: 1000 A Maximum voltage: 600 V Lowest measureable current: 0.5 A Basic accuracy: 2% + 0.5 A (% reading + floorspec) Useable frequency: DC - 10 kHz Output level(s): 1 mV/A Zero error adjustment Safety: CAT III, 600 V Battery life: 9 V, 60 h 1 Year Warranty The Fluke i1010 current clamp extends the current ranges of Fluke tools. The Fluke i1010 AC/DC current clamp is highly reliable, measures 1 A to 1000 A and provides accurate current reading without breaking the circuit. This clamp measures both ac and dc current with a large jaw, battery-powered Hall-effect probe that gives access to difficult to reach areas. Compatible with most Fluke multimeters.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter I1010
The I1010 is a 600 V, 1 kA clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measurement type: Hall sensor Nominal current range: 600 A, AC; 1000 A, DC Continuous current range: 1 A - 600 A, AC; 1 A - 1000 A, DC Maximum non-desctructive current: 1000 A Maximum voltage: 600 V Lowest measureable current: 0.5 A Basic accuracy: 2% + 0.5 A (% reading + floorspec) Useable frequency: DC - 10 kHz Output level(s): 1 mV/A Zero error adjustment Safety: CAT III, 600 V Battery life: 9 V, 60 h 1 Year Warranty The Fluke i1010 current clamp extends the current ranges of Fluke tools. The Fluke i1010 AC/DC current clamp is highly reliable, measures 1 A to 1000 A and provides accurate current reading without breaking the circuit. This clamp measures both ac and dc current with a large jaw, battery-powered Hall-effect probe that gives access to difficult to reach areas. Compatible with most Fluke multimeters.

The I1010 is a 600 V, 1 kA clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Measurement type: Hall sensor
  • Nominal current range: 600 A, AC; 1000 A, DC
  • Continuous current range: 1 A - 600 A, AC; 1 A - 1000 A, DC
  • Maximum non-desctructive current: 1000 A
  • Maximum voltage: 600 V
  • Lowest measureable current: 0.5 A
  • Basic accuracy: 2% + 0.5 A (% reading + floorspec)
  • Useable frequency: DC - 10 kHz
  • Output level(s): 1 mV/A
  • Zero error adjustment
  • Safety: CAT III, 600 V
  • Battery life: 9 V, 60 h
  • 1 Year Warranty

The Fluke i1010 current clamp extends the current ranges of Fluke tools. The Fluke i1010 AC/DC current clamp is highly reliable, measures 1 A to 1000 A and provides accurate current reading without breaking the circuit. This clamp measures both ac and dc current with a large jaw, battery-powered Hall-effect probe that gives access to difficult to reach areas. Compatible with most Fluke multimeters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I1010
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT202BT Smart AC Clamp Meter with Bluetooth - UT202BT - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1231984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp-On Tester (AC/DC 300A) - CL220 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 300 amps
View Details