Fluke Clamp Meter 376FC

Description
The 376FC is a 1 kV clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Log and trend measurements to pinpoint intermittent faults Transmit results wirelessly via Fluke Connect® Measurements app Create and send reports right from the field Stay safely away from the arc flash zone through Bluetooth connectivity to Apple and Android devices Connect your meter to your smartphone with Fluke Connect Measurements Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks Record results directly to your phone and the Cloud Capture intermittent faults while performing other tasks using the logging capabilities of the Fluke 376 FC Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls iFlex flexible current probe expands the measurement range to 2500 A ac; provides access to large conductors in tight spaces (included) TPAK magnetic hanging strap (included) Integrated VFD low pass filter for accurate motor drive measurements Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it CAT IV 600 V, CAT III 1000 V safety rating Three-year warranty Measurement Capability 1000 A ac and dc current measurement 2500 A ac current measurement with iFlex flexible current probe 1000 V ac and dc voltage measurement True-rms voltage and current for accurate measurements on non-linear signals Frequency measurement to 500 Hz with body jaw and iFlex Resistance measurement to 60 k? with continuity detection Min, max, average, and inrush recording to capture variations automatically 500 mV dc measurement range to interface with other accessories 1000 µF capacitance measurement Includes: 18-inch iFlex® Flexible Current Probe TPAK magnetic hanging strap Soft carrying case TL75 test leads Two AA Alkaline batteries Coated instruction card Safety information sheet The new Fluke 376 Clamp Meter offers improved performance perfect for a wide range of current measurement situations. With true-rms ac voltage and current measurements, the FlukeN 376 can read up to 1000 V and 1000 A in both ac and dc modes. Additionally, the Fluke 376 includes the new iFlex™ lexible current probe expanding the measurement range to 2500 A ac while providing increased display lexibility, ability to measure around awkward sized conductors and improved wire access. The Fluke 376 is the direct replacement for the Fluke 337 Clamp Meter.
Datasheet
Description
The 376FC is a 1 kV clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Log and trend measurements to pinpoint intermittent faults Transmit results wirelessly via Fluke Connect® Measurements app Create and send reports right from the field Stay safely away from the arc flash zone through Bluetooth connectivity to Apple and Android devices Connect your meter to your smartphone with Fluke Connect Measurements Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks Record results directly to your phone and the Cloud Capture intermittent faults while performing other tasks using the logging capabilities of the Fluke 376 FC Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls iFlex flexible current probe expands the measurement range to 2500 A ac; provides access to large conductors in tight spaces (included) TPAK magnetic hanging strap (included) Integrated VFD low pass filter for accurate motor drive measurements Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it CAT IV 600 V, CAT III 1000 V safety rating Three-year warranty Measurement Capability 1000 A ac and dc current measurement 2500 A ac current measurement with iFlex flexible current probe 1000 V ac and dc voltage measurement True-rms voltage and current for accurate measurements on non-linear signals Frequency measurement to 500 Hz with body jaw and iFlex Resistance measurement to 60 k? with continuity detection Min, max, average, and inrush recording to capture variations automatically 500 mV dc measurement range to interface with other accessories 1000 µF capacitance measurement Includes: 18-inch iFlex® Flexible Current Probe TPAK magnetic hanging strap Soft carrying case TL75 test leads Two AA Alkaline batteries Coated instruction card Safety information sheet The new Fluke 376 Clamp Meter offers improved performance perfect for a wide range of current measurement situations. With true-rms ac voltage and current measurements, the FlukeN 376 can read up to 1000 V and 1000 A in both ac and dc modes. Additionally, the Fluke 376 includes the new iFlex™ lexible current probe expanding the measurement range to 2500 A ac while providing increased display lexibility, ability to measure around awkward sized conductors and improved wire access. The Fluke 376 is the direct replacement for the Fluke 337 Clamp Meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 376FC
The 376FC is a 1 kV clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Log and trend measurements to pinpoint intermittent faults Transmit results wirelessly via Fluke Connect® Measurements app Create and send reports right from the field Stay safely away from the arc flash zone through Bluetooth connectivity to Apple and Android devices Connect your meter to your smartphone with Fluke Connect Measurements Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks Record results directly to your phone and the Cloud Capture intermittent faults while performing other tasks using the logging capabilities of the Fluke 376 FC Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls iFlex flexible current probe expands the measurement range to 2500 A ac; provides access to large conductors in tight spaces (included) TPAK magnetic hanging strap (included) Integrated VFD low pass filter for accurate motor drive measurements Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it CAT IV 600 V, CAT III 1000 V safety rating Three-year warranty Measurement Capability 1000 A ac and dc current measurement 2500 A ac current measurement with iFlex flexible current probe 1000 V ac and dc voltage measurement True-rms voltage and current for accurate measurements on non-linear signals Frequency measurement to 500 Hz with body jaw and iFlex Resistance measurement to 60 k? with continuity detection Min, max, average, and inrush recording to capture variations automatically 500 mV dc measurement range to interface with other accessories 1000 µF capacitance measurement Includes: 18-inch iFlex® Flexible Current Probe TPAK magnetic hanging strap Soft carrying case TL75 test leads Two AA Alkaline batteries Coated instruction card Safety information sheet The new Fluke 376 Clamp Meter offers improved performance perfect for a wide range of current measurement situations. With true-rms ac voltage and current measurements, the FlukeN 376 can read up to 1000 V and 1000 A in both ac and dc modes. Additionally, the Fluke 376 includes the new iFlex™ lexible current probe expanding the measurement range to 2500 A ac while providing increased display lexibility, ability to measure around awkward sized conductors and improved wire access. The Fluke 376 is the direct replacement for the Fluke 337 Clamp Meter.

The 376FC is a 1 kV clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Log and trend measurements to pinpoint intermittent faults
  • Transmit results wirelessly via Fluke Connect® Measurements app
  • Create and send reports right from the field
  • Stay safely away from the arc flash zone through Bluetooth connectivity to Apple and Android devices
  • Connect your meter to your smartphone with Fluke Connect Measurements
  • Read measurements on your phone at a safe distance, wearing less PPE while your meter takes all the risks
  • Record results directly to your phone and the Cloud
  • Capture intermittent faults while performing other tasks using the logging capabilities of the Fluke 376 FC
  • Create and share reports from the field via email, or converse in real-time with ShareLive™ video calls
  • iFlex flexible current probe expands the measurement range to 2500 A ac; provides access to large conductors in tight spaces (included)
  • TPAK magnetic hanging strap (included)
  • Integrated VFD low pass filter for accurate motor drive measurements
  • Proprietary inrush measurement technology to filter out noise and capture motor starting current exactly as the circuit protection sees it
  • CAT IV 600 V, CAT III 1000 V safety rating
  • Three-year warranty

Measurement Capability

  • 1000 A ac and dc current measurement
  • 2500 A ac current measurement with iFlex flexible current probe
  • 1000 V ac and dc voltage measurement
  • True-rms voltage and current for accurate measurements on non-linear signals
  • Frequency measurement to 500 Hz with body jaw and iFlex
  • Resistance measurement to 60 k? with continuity detection
  • Min, max, average, and inrush recording to capture variations automatically
  • 500 mV dc measurement range to interface with other accessories
  • 1000 µF capacitance measurement

Includes:

  • 18-inch iFlex® Flexible Current Probe
  • TPAK magnetic hanging strap
  • Soft carrying case
  • TL75 test leads
  • Two AA Alkaline batteries
  • Coated instruction card
  • Safety information sheet

The new Fluke 376 Clamp Meter offers improved performance perfect for a wide range of current measurement situations. With true-rms ac voltage and current measurements, the FlukeN 376 can read up to 1000 V and 1000 A in both ac and dc modes.

Additionally, the Fluke 376 includes the new iFlex™ lexible current probe expanding the measurement range to 2500 A ac while providing increased display lexibility, ability to measure around awkward sized conductors and improved wire access. The Fluke 376 is the direct replacement for the Fluke 337 Clamp Meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 376FC
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 360187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC / DC
Standards and Certifications RoHS
Operating Temp 5 C (41 F)
View Details
UT202BT Smart AC Clamp Meter with Bluetooth - UT202BT - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp-on Tester (AC, True RMS, 2000A) - CL155 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details