Fluke Clamp Meter 773

Description
The 773 is a 30 Volts, 0.1 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Best in class 0.2 % accuracy 0.01 mA resolution and sensitivity Measure 4 to 20 mA signals without ”breaking the loop” Measure mA signals for PLC and control system analog I/O Dual backlit display with both mA measurement and percent of 4 to 20 mA span Measurement Spotlight illuminates hard to see wires in dark enclosures Detachable clamp with extension cable for measurements in tight locations Measure 10 to 50 mA signals in older control systems using the 99.9 mA range Automatically change the 4 to 20 mA output for remote testing Power saving features, auto-off, backlight timeout extend battery life Hold function captures and displays changing measurements Measure 4 to 20 mA signals with in-circuit measurement Simultaneous mA in-circuit measurement with 24V loop power for powering and testing transmitters Source 4 to 20 mA signals for testing control system I/O or I/Ps mA output linear ramp or 25% step output Automatically change the 4 to 20 mA output for remote testing DC voltage measurement to verify 24V power supplies or voltage I/O signals Source DC voltage to test input devices that accept a 1-5V or 0 to 10V signals Scaled mA output provides a continuous mA signal that corresponds to the 4 to 20 mA signal measured by the mA clamp Enables milliamp signal logging to a separate logging device without breaking the loop Output mA signal enables a logging DMM or other device to record the 4- to 20 mA signal without breaking the loop mA in/out: simultaneously measure the mA signal with the clamp and source a mA signal Apply a mA input signal to a device and measure its’ 4-20 mA output on devices such as valves or mA isolators Voltage output linear ramp or 25% step output Automatically change the voltage output for remote testing Included accessories: Four AA alkaline batteries (installed) Soft carrying case TL75 test leads AC 72 detachable clip TL 940 mini hook test leads Instruction sheet Hanging tool with Velcro strap If you need more time in your busy day check out the Fluke 77X mA Clamp Meters. They are designed to save you time, and money, by eliminating time wasting activities. Now you can troubleshoot and repair 4-20 mA loops without breaking the loop or bringing down the system.
Datasheet
Description
The 773 is a 30 Volts, 0.1 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Best in class 0.2 % accuracy 0.01 mA resolution and sensitivity Measure 4 to 20 mA signals without ”breaking the loop” Measure mA signals for PLC and control system analog I/O Dual backlit display with both mA measurement and percent of 4 to 20 mA span Measurement Spotlight illuminates hard to see wires in dark enclosures Detachable clamp with extension cable for measurements in tight locations Measure 10 to 50 mA signals in older control systems using the 99.9 mA range Automatically change the 4 to 20 mA output for remote testing Power saving features, auto-off, backlight timeout extend battery life Hold function captures and displays changing measurements Measure 4 to 20 mA signals with in-circuit measurement Simultaneous mA in-circuit measurement with 24V loop power for powering and testing transmitters Source 4 to 20 mA signals for testing control system I/O or I/Ps mA output linear ramp or 25% step output Automatically change the 4 to 20 mA output for remote testing DC voltage measurement to verify 24V power supplies or voltage I/O signals Source DC voltage to test input devices that accept a 1-5V or 0 to 10V signals Scaled mA output provides a continuous mA signal that corresponds to the 4 to 20 mA signal measured by the mA clamp Enables milliamp signal logging to a separate logging device without breaking the loop Output mA signal enables a logging DMM or other device to record the 4- to 20 mA signal without breaking the loop mA in/out: simultaneously measure the mA signal with the clamp and source a mA signal Apply a mA input signal to a device and measure its’ 4-20 mA output on devices such as valves or mA isolators Voltage output linear ramp or 25% step output Automatically change the voltage output for remote testing Included accessories: Four AA alkaline batteries (installed) Soft carrying case TL75 test leads AC 72 detachable clip TL 940 mini hook test leads Instruction sheet Hanging tool with Velcro strap If you need more time in your busy day check out the Fluke 77X mA Clamp Meters. They are designed to save you time, and money, by eliminating time wasting activities. Now you can troubleshoot and repair 4-20 mA loops without breaking the loop or bringing down the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 773 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
773
Clamp Meter 773
The 773 is a 30 Volts, 0.1 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Best in class 0.2 % accuracy 0.01 mA resolution and sensitivity Measure 4 to 20 mA signals without ”breaking the loop” Measure mA signals for PLC and control system analog I/O Dual backlit display with both mA measurement and percent of 4 to 20 mA span Measurement Spotlight illuminates hard to see wires in dark enclosures Detachable clamp with extension cable for measurements in tight locations Measure 10 to 50 mA signals in older control systems using the 99.9 mA range Automatically change the 4 to 20 mA output for remote testing Power saving features, auto-off, backlight timeout extend battery life Hold function captures and displays changing measurements Measure 4 to 20 mA signals with in-circuit measurement Simultaneous mA in-circuit measurement with 24V loop power for powering and testing transmitters Source 4 to 20 mA signals for testing control system I/O or I/Ps mA output linear ramp or 25% step output Automatically change the 4 to 20 mA output for remote testing DC voltage measurement to verify 24V power supplies or voltage I/O signals Source DC voltage to test input devices that accept a 1-5V or 0 to 10V signals Scaled mA output provides a continuous mA signal that corresponds to the 4 to 20 mA signal measured by the mA clamp Enables milliamp signal logging to a separate logging device without breaking the loop Output mA signal enables a logging DMM or other device to record the 4- to 20 mA signal without breaking the loop mA in/out: simultaneously measure the mA signal with the clamp and source a mA signal Apply a mA input signal to a device and measure its’ 4-20 mA output on devices such as valves or mA isolators Voltage output linear ramp or 25% step output Automatically change the voltage output for remote testing Included accessories: Four AA alkaline batteries (installed) Soft carrying case TL75 test leads AC 72 detachable clip TL 940 mini hook test leads Instruction sheet Hanging tool with Velcro strap If you need more time in your busy day check out the Fluke 77X mA Clamp Meters. They are designed to save you time, and money, by eliminating time wasting activities. Now you can troubleshoot and repair 4-20 mA loops without breaking the loop or bringing down the system.

The 773 is a 30 Volts, 0.1 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • Best in class 0.2 % accuracy
  • 0.01 mA resolution and sensitivity
  • Measure 4 to 20 mA signals without ”breaking the loop”
  • Measure mA signals for PLC and control system analog I/O
  • Dual backlit display with both mA measurement and percent of 4 to 20 mA span
  • Measurement Spotlight illuminates hard to see wires in dark enclosures
  • Detachable clamp with extension cable for measurements in tight locations
  • Measure 10 to 50 mA signals in older control systems using the 99.9 mA range
  • Automatically change the 4 to 20 mA output for remote testing
  • Power saving features, auto-off, backlight timeout extend battery life
  • Hold function captures and displays changing measurements
  • Measure 4 to 20 mA signals with in-circuit measurement
  • Simultaneous mA in-circuit measurement with 24V loop power for powering and testing transmitters
  • Source 4 to 20 mA signals for testing control system I/O or I/Ps
  • mA output linear ramp or 25% step output
  • Automatically change the 4 to 20 mA output for remote testing
  • DC voltage measurement to verify 24V power supplies or voltage I/O signals
  • Source DC voltage to test input devices that accept a 1-5V or 0 to 10V signals
  • Scaled mA output provides a continuous mA signal that corresponds to the 4 to 20 mA signal measured by the mA clamp
  • Enables milliamp signal logging to a separate logging device without breaking the loop
  • Output mA signal enables a logging DMM or other device to record the 4- to 20 mA signal without breaking the loop
  • mA in/out: simultaneously measure the mA signal with the clamp and source a mA signal
  • Apply a mA input signal to a device and measure its’ 4-20 mA output on devices such as valves or mA isolators
  • Voltage output linear ramp or 25% step output
  • Automatically change the voltage output for remote testing

Included accessories:

  • Four AA alkaline batteries (installed)
  • Soft carrying case
  • TL75 test leads
  • AC 72 detachable clip
  • TL 940 mini hook test leads
  • Instruction sheet
  • Hanging tool with Velcro strap

If you need more time in your busy day check out the Fluke 77X mA Clamp Meters. They are designed to save you time, and money, by eliminating time wasting activities. Now you can troubleshoot and repair 4-20 mA loops without breaking the loop or bringing down the system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 773
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details