Extech Clamp Meter EX845

Description
The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True RMS Current and Voltage measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Built-in non-contact IR Thermometer with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images
Datasheet
Description
The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True RMS Current and Voltage measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Built-in non-contact IR Thermometer with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter EX845
The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True RMS Current and Voltage measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Built-in non-contact IR Thermometer with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images

The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • True RMS Current and Voltage measurements
  • MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity
  • 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM
  • 4000 count backlit display
  • Peak hold captures inrush currents and Transients
  • Built-in non-contact IR Thermometer with laser pointer
  • Features include Data Hold and Min/Max and Auto Power off
  • Autoranging with manual range button
  • MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number EX845
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 6991763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Clamp-on Tester (ACA, ACV, DCV, OHM, 2000A) - CL150 - Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details