Megger Clamp Meters 1000-305

Description
Megger 1000-305 Clamp Meter
Request a Quote Datasheet
Description
Megger 1000-305 Clamp Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 1815035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815035
Clamp Meters 1815035
Megger 1000-305 Clamp Meter

Megger 1000-305 Clamp Meter

Supplier's Site
Clamp Meters - 1815036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815036
Clamp Meters 1815036
Megger 1000-305 Clamp Meter

Megger 1000-305 Clamp Meter

Supplier's Site
Clamp Meters - 1815010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
1815010
Clamp Meters 1815010
Megger 1000-305 Clamp Meter

Megger 1000-305 Clamp Meter

Supplier's Site
Clamp Meter 1000-305
The DCM340 (1000-305) is a 600 V, 600 A digital clampmeter from Megger. Additional Features: DC and AC current and voltage 600 A and 600 V Resistance and continuity 3½ digit, 4000 count display with backlight High resolution digital bargraph Peak, min/max and data-hold functions Accessories: Batteries Pouch Test leads Applications: The DCM340 is designed to be used on electrical systems and equipment where there is a need to measure current, volts, resistance and frequency. It is therefore intended for use while installing, maintaining, fault-finding or monitoring those systems. The min/max and peak-hold enable maximum load currents from equipment to be identified such as start-up currents to motors and heaters. With the added benefit of d.c. current measurement, it can also be used in applications including domestic power generation from solar panels and wind-turbines; battery monitoring; automotive uses for charging and load circuits; electric vehicle servicing such as fork-lift trucks; lift maintenance; UPS commissioning, servicing and maintenance; electro-plating plants and welding equipment servicing. The DCM340 is a highly versatile instrument and ideal for use in the installation, maintenance, monitoring or checking of a.c. or d.c. electrical systems and equipment. There are four instruments in the DCM series of clampmeters, including the 400 A a.c. current-only DCM310; the DCM320 which includes voltage and resistance measurement; the DCM330 Fork-Multimeter, which is an open fixed jaw design; and this, the DCM340. Capable of measuring a.c. and d.c. current up to 600 A; a.c. and d.c. voltage up to 600 V; resistance up to 400 ω; and frequency up to 400 Hz, the DCM340 is the most versatile in the range. Current measurement combined with the comprehensive and accurate multimeter functions of the DCM340 eliminate the need to carry around both a clampmeter and multimeter – this instrument does it all. The large clear digits of the numeric display are complemented by the high-resolution digital bar graph, useful for indicating trending and fluctuation of measurement. The backlight assists use in poorly lit areas such as distribution cupboards and corners of switchrooms; and the data-hold feature enables use on difficult access cables where otherwise the display may be impossible to see. Min/Max hold provides the ability to store the maximum and minimum d.c. or rms values over a period of time. While storage is taking place, either the present, maximum or minimum value can be displayed. Peak hold stores the maximum and minimum peak value of an a.c. signal at a 10 ms sample rate.

The DCM340 (1000-305) is a 600 V, 600 A digital clampmeter from Megger.

Additional Features:

  • DC and AC current and voltage
  • 600 A and 600 V
  • Resistance and continuity
  • 3½ digit, 4000 count display with backlight
  • High resolution digital bargraph
  • Peak, min/max and data-hold functions

Accessories:

  • Batteries
  • Pouch
  • Test leads

Applications:

  • The DCM340 is designed to be used on electrical systems and equipment where there is a need to measure current, volts, resistance and frequency. It is therefore intended for use while installing, maintaining, fault-finding or monitoring those systems.
  • The min/max and peak-hold enable maximum load currents from equipment to be identified such as start-up currents to motors and heaters.
  • With the added benefit of d.c. current measurement, it can also be used in applications including domestic power generation from solar panels and wind-turbines; battery monitoring; automotive uses for charging and load circuits; electric vehicle servicing such as fork-lift trucks; lift maintenance; UPS commissioning, servicing and maintenance; electro-plating plants and welding equipment servicing.

The DCM340 is a highly versatile instrument and ideal for use in the installation, maintenance, monitoring or checking of a.c. or d.c. electrical systems and equipment.

There are four instruments in the DCM series of clampmeters, including the 400 A a.c. current-only DCM310; the DCM320 which includes voltage and resistance measurement; the DCM330 Fork-Multimeter, which is an open fixed jaw design; and this, the DCM340. Capable of measuring a.c. and d.c. current up to 600 A; a.c. and d.c. voltage up to 600 V; resistance up to 400 Ω; and frequency up to 400 Hz, the DCM340 is the most versatile in the range.

Current measurement combined with the comprehensive and accurate multimeter functions of the DCM340 eliminate the need to carry around both a clampmeter and multimeter – this instrument does it all.

The large clear digits of the numeric display are complemented by the high-resolution digital bar graph, useful for indicating trending and fluctuation of measurement. The backlight assists use in poorly lit areas such as distribution cupboards and corners of switchrooms; and the data-hold feature enables use on difficult access cables where otherwise the display may be impossible to see.

Min/Max hold provides the ability to store the maximum and minimum d.c. or rms values over a period of time. While storage is taking place, either the present, maximum or minimum value can be displayed. Peak hold stores the maximum and minimum peak value of an a.c. signal at a 10 ms sample rate.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 1815035 1000-305
Product Name Clamp Meters Clamp Meter
Measurement Type AC; DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

UT219E Industrial Clamp Meter - UT219E - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1232204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Delta Series Clamp Meters -  - Sifam Tinsley UK
Specs
Measurement Type AC; DC; AC / DC
Special Measurement Types Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
Options & Features Battery powered
View Details