Newport MKS Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 M-481-A

Description
The M-481-A Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high resolution, tangentially driven design. Scale markings indicating every degree and a vernier with 5 arc min markings are engraved on the side of the stage. The 481-A is micrometer driven and attaches to tables and breadboards via clearance slots in the base, and to posts using one of two tapped holes located in the side of the stage. Additionally, the M-481-A includes two 25.4 mm diameter retaining rings A-1.25-1RR and a solid aperture insert RSA-1TI with a centered clearance hole for on-axis mounting of components such as post holders. 360° Coarse Rotation - 5° Fine Rotation The 481 Rotation Stage series is ideal for fine-tuning the angular orientation of any component after rotating it to an approximate angle. The stages feature 360° continuous coarse translation on the precision bored bearing turned by hand and 5° fine adjustment tangentially driven by a micrometer or 100 TPI fine adjustment screw. To activate the fine adjustment, the coarse rotation needs to be locked in place with the thumbscrew. Scale markings indicating every degree and a Vernier with 5 arc min markings are engraved on the side of the stage. Versatile Optic Mounting The 481 Series Rotation Stages feature 1.063"-20 threaded central aperture which allows secure mounting of 1.0 in. optic such as waveplates and polarizers using included retaining rings, 0.5 in. optic in PRA-05 Adapter, or 0.5 in. beamsplitting cube in CH-0.5 Holder. Glan-Laser Calcite Polarizers can directly thread into the tapped aperture. The 481 stages also come with a solid aperture insert RSA-1TI which will provide a centered clearance hole allowing on-axis mounting of optical component supported by an optical post. Replaceable Actuators The actuators of 481 Series Rotation Stages can be quickly removed by untightening the side clamping screw in the actuator mount, allowing the user to install another type of actuator which best fits the precision requirement of the application. The compatible actuators include adjustment screws of higher TPI such as AJS127-0.5 , differential micrometer DM-6L , and motorized actuators (TRA6CC , TRA6PPD , TRB6CC , TRB12PP ). Easily Combined for Multi-axis Motion The 481 High-Performance Rotation Stages are compatible with a variety of our linear stages and tip & tilt platforms. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. Vernier Scale Readings on Rotation Stages A vernier scale adds precision to a primary scale reading by showing fractional divisions. To read it, start with the zero mark on the vernier to get the approximate value from the primary scale in degrees. Then find the vernier tick that aligns best with a primary scale tick. Convert that aligned tick from arcminutes to degrees and add it to the primary scale reading. Left Example: Zero mark is just past 352° on the Primary Scale Matching line is at 50 arcmin on the Vernier Scale. Reading = 352° + 50′ = 352.83° Right Example: Zero mark is just past 147° on the Primary Scale Matching line is at 30 arcmin on the Vernier Scale. Reading = 147° + 30′ = 147.50°
Request a Quote
Description
The M-481-A Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high resolution, tangentially driven design. Scale markings indicating every degree and a vernier with 5 arc min markings are engraved on the side of the stage. The 481-A is micrometer driven and attaches to tables and breadboards via clearance slots in the base, and to posts using one of two tapped holes located in the side of the stage. Additionally, the M-481-A includes two 25.4 mm diameter retaining rings A-1.25-1RR and a solid aperture insert RSA-1TI with a centered clearance hole for on-axis mounting of components such as post holders. 360° Coarse Rotation - 5° Fine Rotation The 481 Rotation Stage series is ideal for fine-tuning the angular orientation of any component after rotating it to an approximate angle. The stages feature 360° continuous coarse translation on the precision bored bearing turned by hand and 5° fine adjustment tangentially driven by a micrometer or 100 TPI fine adjustment screw. To activate the fine adjustment, the coarse rotation needs to be locked in place with the thumbscrew. Scale markings indicating every degree and a Vernier with 5 arc min markings are engraved on the side of the stage. Versatile Optic Mounting The 481 Series Rotation Stages feature 1.063"-20 threaded central aperture which allows secure mounting of 1.0 in. optic such as waveplates and polarizers using included retaining rings, 0.5 in. optic in PRA-05 Adapter, or 0.5 in. beamsplitting cube in CH-0.5 Holder. Glan-Laser Calcite Polarizers can directly thread into the tapped aperture. The 481 stages also come with a solid aperture insert RSA-1TI which will provide a centered clearance hole allowing on-axis mounting of optical component supported by an optical post. Replaceable Actuators The actuators of 481 Series Rotation Stages can be quickly removed by untightening the side clamping screw in the actuator mount, allowing the user to install another type of actuator which best fits the precision requirement of the application. The compatible actuators include adjustment screws of higher TPI such as AJS127-0.5 , differential micrometer DM-6L , and motorized actuators (TRA6CC , TRA6PPD , TRB6CC , TRB12PP ). Easily Combined for Multi-axis Motion The 481 High-Performance Rotation Stages are compatible with a variety of our linear stages and tip & tilt platforms. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. Vernier Scale Readings on Rotation Stages A vernier scale adds precision to a primary scale reading by showing fractional divisions. To read it, start with the zero mark on the vernier to get the approximate value from the primary scale in degrees. Then find the vernier tick that aligns best with a primary scale tick. Convert that aligned tick from arcminutes to degrees and add it to the primary scale reading. Left Example: Zero mark is just past 352° on the Primary Scale Matching line is at 50 arcmin on the Vernier Scale. Reading = 352° + 50′ = 352.83° Right Example: Zero mark is just past 147° on the Primary Scale Matching line is at 30 arcmin on the Vernier Scale. Reading = 147° + 30′ = 147.50°
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 - M-481-A - Newport MKS
Irvine, CA, United States
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6
M-481-A
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 M-481-A
The M-481-A Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high resolution, tangentially driven design. Scale markings indicating every degree and a vernier with 5 arc min markings are engraved on the side of the stage. The 481-A is micrometer driven and attaches to tables and breadboards via clearance slots in the base, and to posts using one of two tapped holes located in the side of the stage. Additionally, the M-481-A includes two 25.4 mm diameter retaining rings A-1.25-1RR and a solid aperture insert RSA-1TI with a centered clearance hole for on-axis mounting of components such as post holders. 360° Coarse Rotation - 5° Fine Rotation The 481 Rotation Stage series is ideal for fine-tuning the angular orientation of any component after rotating it to an approximate angle. The stages feature 360° continuous coarse translation on the precision bored bearing turned by hand and 5° fine adjustment tangentially driven by a micrometer or 100 TPI fine adjustment screw. To activate the fine adjustment, the coarse rotation needs to be locked in place with the thumbscrew. Scale markings indicating every degree and a Vernier with 5 arc min markings are engraved on the side of the stage. Versatile Optic Mounting The 481 Series Rotation Stages feature 1.063"-20 threaded central aperture which allows secure mounting of 1.0 in. optic such as waveplates and polarizers using included retaining rings, 0.5 in. optic in PRA-05 Adapter, or 0.5 in. beamsplitting cube in CH-0.5 Holder. Glan-Laser Calcite Polarizers can directly thread into the tapped aperture. The 481 stages also come with a solid aperture insert RSA-1TI which will provide a centered clearance hole allowing on-axis mounting of optical component supported by an optical post. Replaceable Actuators The actuators of 481 Series Rotation Stages can be quickly removed by untightening the side clamping screw in the actuator mount, allowing the user to install another type of actuator which best fits the precision requirement of the application. The compatible actuators include adjustment screws of higher TPI such as AJS127-0.5 , differential micrometer DM-6L , and motorized actuators (TRA6CC , TRA6PPD , TRB6CC , TRB12PP ). Easily Combined for Multi-axis Motion The 481 High-Performance Rotation Stages are compatible with a variety of our linear stages and tip & tilt platforms. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. Vernier Scale Readings on Rotation Stages A vernier scale adds precision to a primary scale reading by showing fractional divisions. To read it, start with the zero mark on the vernier to get the approximate value from the primary scale in degrees. Then find the vernier tick that aligns best with a primary scale tick. Convert that aligned tick from arcminutes to degrees and add it to the primary scale reading. Left Example: Zero mark is just past 352° on the Primary Scale Matching line is at 50 arcmin on the Vernier Scale. Reading = 352° + 50′ = 352.83° Right Example: Zero mark is just past 147° on the Primary Scale Matching line is at 30 arcmin on the Vernier Scale. Reading = 147° + 30′ = 147.50°

The M-481-A Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high resolution, tangentially driven design. Scale markings indicating every degree and a vernier with 5 arc min markings are engraved on the side of the stage. The 481-A is micrometer driven and attaches to tables and breadboards via clearance slots in the base, and to posts using one of two tapped holes located in the side of the stage. Additionally, the M-481-A includes two 25.4 mm diameter retaining rings A-1.25-1RR and a solid aperture insert RSA-1TI with a centered clearance hole for on-axis mounting of components such as post holders.

360° Coarse Rotation - 5° Fine Rotation

The 481 Rotation Stage series is ideal for fine-tuning the angular orientation of any component after rotating it to an approximate angle. The stages feature 360° continuous coarse translation on the precision bored bearing turned by hand and 5° fine adjustment tangentially driven by a micrometer or 100 TPI fine adjustment screw. To activate the fine adjustment, the coarse rotation needs to be locked in place with the thumbscrew. Scale markings indicating every degree and a Vernier with 5 arc min markings are engraved on the side of the stage.

Versatile Optic Mounting


The 481 Series Rotation Stages feature 1.063"-20 threaded central aperture which allows secure mounting of 1.0 in. optic such as waveplates and polarizers using included retaining rings, 0.5 in. optic in PRA-05 Adapter, or 0.5 in. beamsplitting cube in CH-0.5 Holder. Glan-Laser Calcite Polarizers can directly thread into the tapped aperture. The 481 stages also come with a solid aperture insert RSA-1TI which will provide a centered clearance hole allowing on-axis mounting of optical component supported by an optical post.

Replaceable Actuators


The actuators of 481 Series Rotation Stages can be quickly removed by untightening the side clamping screw in the actuator mount, allowing the user to install another type of actuator which best fits the precision requirement of the application. The compatible actuators include adjustment screws of higher TPI such as AJS127-0.5 , differential micrometer DM-6L , and motorized actuators (TRA6CC , TRA6PPD , TRB6CC , TRB12PP ).

Easily Combined for Multi-axis Motion


The 481 High-Performance Rotation Stages are compatible with a variety of our linear stages and tip & tilt platforms. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs.

Vernier Scale Readings on Rotation Stages


A vernier scale adds precision to a primary scale reading by showing fractional divisions. To read it, start with the zero mark on the vernier to get the approximate value from the primary scale in degrees. Then find the vernier tick that aligns best with a primary scale tick. Convert that aligned tick from arcminutes to degrees and add it to the primary scale reading.

Left Example:

  • Zero mark is just past 352° on the Primary Scale
  • Matching line is at 50 arcmin on the Vernier Scale.
  • Reading = 352° + 50′ = 352.83°

Right Example:

  • Zero mark is just past 147° on the Primary Scale
  • Matching line is at 30 arcmin on the Vernier Scale.
  • Reading = 147° + 30′ = 147.50°
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number M-481-A
Product Name Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6
Drive Mechanism Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Compact, 360°, 20°/s, DC Servo Motor - PR50CC - Newport MKS
Specs
Drive Type DC Servo
Load Capacity 2.25 lbs (1.02 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor - URB100CC - Newport MKS
Specs
Drive Type DC Servo
Drive Mechanism Belt
Load Capacity 22.48 lbs (10.2 kg)
View Details
Motorized Goniometer, ±45 ° Travel Range, Micro-step, M6, BGM160 - M-BGM160BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Direct Encoder, Folded - RV120HAHL-F - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
View Details