Microchip Technology, Inc. 3-Output PCIe Clock Generator ZL30281

Description
The ZL30281 is a high-performance PCIe Gen 1-4 clock generator. From a 25MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz). Additional Features 25MHz crystal or CMOS input Generates PCIe 1, 2, 3, 4, 5 compliant clocks Four default configurations selected by hardware pins at reset: Config0: 100MHz on output OC1 (CML format) Config1: 100MHz on OC1, OC2 (CML) Config2: 100MHz on OC1 (CML), OC2 (HSTL) Config3: 100MHz on OC1, OC2 (CML) and 25MHz LVCMOS on OC3 Per-output controls (using SPI or I2C interface) Per-output enable/disable and glitch-less start/stop (stop high or low) Precise output alignment circuitry and per-output phase adjustment SPI or I2C processor Interface Tiny 5x5mm QFN package
Datasheet
Description
The ZL30281 is a high-performance PCIe Gen 1-4 clock generator. From a 25MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz). Additional Features 25MHz crystal or CMOS input Generates PCIe 1, 2, 3, 4, 5 compliant clocks Four default configurations selected by hardware pins at reset: Config0: 100MHz on output OC1 (CML format) Config1: 100MHz on OC1, OC2 (CML) Config2: 100MHz on OC1 (CML), OC2 (HSTL) Config3: 100MHz on OC1, OC2 (CML) and 25MHz LVCMOS on OC3 Per-output controls (using SPI or I2C interface) Per-output enable/disable and glitch-less start/stop (stop high or low) Precise output alignment circuitry and per-output phase adjustment SPI or I2C processor Interface Tiny 5x5mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Output PCIe Clock Generator - ZL30281 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Output PCIe Clock Generator
ZL30281
3-Output PCIe Clock Generator ZL30281
The ZL30281 is a high-performance PCIe Gen 1-4 clock generator. From a 25MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz). Additional Features 25MHz crystal or CMOS input Generates PCIe 1, 2, 3, 4, 5 compliant clocks Four default configurations selected by hardware pins at reset: Config0: 100MHz on output OC1 (CML format) Config1: 100MHz on OC1, OC2 (CML) Config2: 100MHz on OC1 (CML), OC2 (HSTL) Config3: 100MHz on OC1, OC2 (CML) and 25MHz LVCMOS on OC3 Per-output controls (using SPI or I2C interface) Per-output enable/disable and glitch-less start/stop (stop high or low) Precise output alignment circuitry and per-output phase adjustment SPI or I2C processor Interface Tiny 5x5mm QFN package

The ZL30281 is a high-performance PCIe Gen 1-4 clock generator. From a 25MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up. The
devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz).

Additional Features

  • 25MHz crystal or CMOS input
  • Generates PCIe 1, 2, 3, 4, 5 compliant clocks
  • Four default configurations selected by hardware pins at reset:
    • Config0: 100MHz on output OC1 (CML format)
    • Config1: 100MHz on OC1, OC2 (CML)
    • Config2: 100MHz on OC1 (CML), OC2 (HSTL)
    • Config3: 100MHz on OC1, OC2 (CML) and 25MHz LVCMOS on OC3
  • Per-output controls (using SPI or I2C interface)
  • Per-output enable/disable and glitch-less start/stop (stop high or low)
  • Precise output alignment circuitry and per-output phase adjustment
  • SPI or I2C processor Interface
  • Tiny 5x5mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30281
Product Name 3-Output PCIe Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details