Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers ZL40292LDG1

Description
Win Source Part Number: 1203447-ZL40292LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-QFN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ZL40292 LDG1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ZL40292 LDG1,1522-1001 Base Product Number: ZL40292
Request a Quote Datasheet
Description
Win Source Part Number: 1203447-ZL40292LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-QFN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ZL40292 LDG1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ZL40292 LDG1,1522-1001 Base Product Number: ZL40292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1203447-ZL40292LDG1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1203447-ZL40292LDG1
Win Source Part Number: 1203447-ZL40292LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-QFN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ZL40292 LDG1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ZL40292 LDG1,1522-1001 Base Product Number: ZL40292

Win Source Part Number: 1203447-ZL40292LDG1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tray
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 168
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ZL40292 LDG1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ZL40292 LDG1,1522-1001
Base Product Number: ZL40292

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - ZL40292LDG1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40292LDG1
Clock/Timing - Clock Buffers, Drivers ZL40292LDG1
BUFFER W/ULTRA LOW ADDITIVE JITT

BUFFER W/ULTRA LOW ADDITIVE JITT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1203447-ZL40292LDG1 ZL40292LDG1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HCSL
Package Type Surface Mount; 72-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY2SSTV857ZI-27 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers